EN
  • EN
  • DE

UIC811G-A-AD4-R

Part No UIC811G-A-AD4-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 387482-UIC811G-A-AD4-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UIC811G-A-AD4-R CAD Model

Description

The UIC811G-A-AD4-R is a highly integrated power management IC manufactured by UTC (Unisonic Technologies Co., Ltd.). As a variant of the UIC811G family, it shares the core functionalities but incorporates specific configurations and features tailored for particular application needs. This IC is typically used in portable and battery-powered devices, offering voltage regulation, battery charging, and system monitoring within a single chip. The high level of integration contributes to minimizing the number of external components, reducing the physical space required on the circuit board, and streamlining the overall design process.

Applications

  • Smartphones and mobile devices
  • Portable media players and audio devices
  • GPS navigation systems
  • Digital cameras and video recorders
  • Wearable technology (smartwatches, fitness trackers)

Features

  • Integrated buck-boost converter for efficient power conversion across a wide voltage range
  • Low-dropout (LDO) regulator for stable and clean output voltage
  • Battery charging circuit with programmable parameters for optimized charging
  • Comprehensive protection mechanisms: overvoltage, overcurrent, and thermal shutdown
  • Low quiescent current design to maximize battery life
  • Compact package for space-constrained applications

Benefits

  • Extended battery runtime through high efficiency and minimal quiescent current draw
  • Reduced PCB footprint and lower bill of materials (BOM) costs
  • Simplified circuit design and easier manufacturing processes
  • Enhanced system reliability and safety through robust protection features
  • Cost-effective power management solution for a variety of applications

This particular variant, UIC811G-A-AD4-R, likely includes specific configurations denoted by the suffixes “-A-AD4-R.” While the exact meaning of these suffixes would require a detailed datasheet, they typically indicate variations in factory-programmed settings, output voltage levels, or package options to cater to unique customer requirements. The buck-boost converter included in the IC ensures efficient voltage regulation even when the input voltage fluctuates above or below the desired output voltage, maintaining stable operation throughout the battery's discharge cycle. The integrated LDO regulator provides a clean and stable power supply for sensitive components within the system, minimizing noise and improving overall performance. The battery charging circuit supports various battery chemistries and allows for adjusting the charging current and voltage to optimize charging and extend battery lifespan. The integrated protection features safeguard the device and the battery from potential damage due to overvoltage, overcurrent, or excessive temperatures. The small package size of the UIC811G-A-AD4-R makes it well-suited for use in compact portable devices.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess