EN
  • EN
  • DE

ASC8850ETM1

Part No ASC8850ETM1
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046103-ASC8850ETM1
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASC8850ETM1 CAD Model

Description

Product Overview: NXP ASC8850ETM1

The NXP ASC8850ETM1 is a state-of-the-art integrated circuit designed for high-performance applications in the field of automotive electronics. This product is a testament to NXP's commitment to providing advanced solutions that meet the stringent requirements of the automotive industry.

Key Features

  • High Integration: The ASC8850ETM1 integrates multiple functionalities into a single chip, reducing the need for additional components and saving on space and power consumption.
  • Robust Performance: Built to withstand the harsh conditions of automotive environments, this IC delivers reliable performance over a wide temperature range and is resistant to vibrations and other physical stresses.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the ASC8850ETM1 provides enhanced processing capabilities, ensuring efficient operation and support for the latest automotive applications.
  • Compliance with Standards: The product meets automotive industry standards, including AEC-Q100 qualification, ensuring compatibility and interoperability with other components and systems in the vehicle.

Applications

The versatility of the NXP ASC8850ETM1 makes it suitable for a wide range of applications within the automotive sector, including:

  • Advanced Driver Assistance Systems (ADAS)
  • In-Vehicle Networking
  • Body Control Modules
  • Infotainment Systems
  • Powertrain and Engine Management

Technical Specifications

The ASC8850ETM1 boasts impressive technical specifications that enable it to meet the demands of modern automotive systems:

  • Voltage operation range tailored for automotive applications
  • High-speed data processing and communication capabilities
  • Low power consumption for energy-efficient operation
  • Enhanced security features to protect against unauthorized access and tampering

In conclusion, the NXP ASC8850ETM1 is a powerful and versatile integrated circuit that provides automotive manufacturers with the performance and reliability required for today's sophisticated vehicles. Its comprehensive feature set and adherence to industry standards make it an ideal choice for a multitude of automotive electronics applications.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess