EN
  • EN
  • DE

ASL1507SHNY

Part No ASL1507SHNY
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description BOOST CONVERTER + FSO / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr NXP
Series *
Package Tape & Reel
Product Status Active
Base Product Number ASL1507
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1127315-ASL1507SHNY
Ultra Librarian 3D Model Ultra Librarian ASL1507SHNY CAD Model

Description

The ASL1507SHNY is a cutting-edge semiconductor product from NXP, a renowned leader in the industry. This high-performance component is designed to cater to a wide array of applications, providing robust and reliable operation across various sectors. Its versatile nature makes it an ideal choice for designers looking to integrate a dependable solution into their electronic systems.

Key Features

  • High Integration: The ASL1507SHNY boasts a highly integrated circuit design, which helps in reducing the number of external components required. This integration not only saves space on the PCB but also simplifies the overall design process, leading to quicker development times and cost savings.
  • Energy Efficiency: Energy conservation is a critical aspect of modern electronics. The ASL1507SHNY is engineered to operate with maximum energy efficiency, which not only prolongs the life of battery-powered devices but also reduces the environmental impact of electronic products.
  • Durability: NXP's commitment to quality ensures that the ASL1507SHNY is built to last. It is manufactured using robust materials and processes that can withstand harsh conditions, making it suitable for industrial and automotive applications where reliability is paramount.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the ASL1507SHNY delivers exceptional performance. Its state-of-the-art design allows for high-speed operation and minimal signal interference, ensuring optimal functionality in even the most demanding situations.

Applications

The versatile nature of the ASL1507SHNY allows it to be used in a myriad of applications. It is particularly well-suited for:

  • Automotive systems where reliability and durability are crucial
  • Industrial automation equipment requiring precision and robustness
  • Consumer electronics that demand energy efficiency and compact design
  • Communication devices where signal integrity is essential

Why Choose the ASL1507SHNY?

Choosing the ASL1507SHNY for your design project means selecting a product that offers a balance of performance, efficiency, and reliability. NXP's commitment to innovation ensures that this component represents the latest advancements in semiconductor technology. Whether you are working on automotive, industrial, or consumer electronics, the ASL1507SHNY from NXP is a choice that will drive your products to the forefront of technology.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1981 $58.7734
34+ $3.4447 $117.1198
52+ $3.3370 $173.5240
72+ $3.2294 $232.5168
93+ $3.1217 $290.3181
124+ $2.7988 $347.0512
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess