EN
  • EN
  • DE

ASL5115SHNZ

Part No ASL5115SHNZ
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRV CTRL PWM 1.5A 36HVQFN  /  LED Driver IC 12 Output DC DC Controller Switched Capacitor (Charge Pump) PWM Dimming 1.5A 36-HVQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Type DC DC Controller
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 12
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 1.5A
Frequency 200MHz
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-HVQFN (6x6)
Base Product Number ASL5115
Other Names 568-ASL5115SHNZTR,935307587431
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253424-ASL5115SHNZ
Ultra Librarian 3D Model Ultra Librarian ASL5115SHNZ CAD Model

Description

The ASL5115SHNZ is a cutting-edge product from NXP Semiconductors, a leader in automotive, security, and IoT solutions. This product is designed to meet the rigorous demands of modern electronic systems, providing a robust and versatile component for a variety of applications.

Key Features

  • High Performance: The ASL5115SHNZ boasts exceptional processing capabilities, making it suitable for high-speed computing tasks.
  • Energy Efficiency: With advanced power management features, this product ensures optimal energy consumption, contributing to the sustainability of electronic systems.
  • Durability: Built to withstand harsh environments, the ASL5115SHNZ is designed for reliability and longevity, even under strenuous conditions.
  • Connectivity: Offering a range of connectivity options, this component can easily integrate with other systems and peripherals, enhancing its versatility in complex electronic architectures.
  • Security Features: NXP's commitment to security is evident in the ASL5115SHNZ, which includes advanced security protocols to protect against unauthorized access and ensure data integrity.

Applications

The ASL5115SHNZ is ideal for a wide range of applications, including but not limited to:

  • Automotive systems, such as advanced driver-assistance systems (ADAS) and infotainment
  • Industrial control units requiring precise and reliable performance
  • Smart home devices and IoT applications that demand secure connectivity
  • Telecommunication infrastructure where uptime and security are critical

Technical Specifications

The technical specifications of the ASL5115SHNZ reflect its suitability for demanding applications:

  • Robust thermal management for stable operation in a wide temperature range
  • Compliance with industry standards for interoperability and safety
  • Customizable configurations to meet specific requirements of various applications

In conclusion, the NXP ASL5115SHNZ is a testament to NXP's innovation and dedication to quality. It offers a powerful solution for designers and engineers seeking a dependable and efficient component that can drive the next generation of electronic systems.

You May Also Be Interested in

Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6226 $55.8678
7+ $15.2801 $106.9607
11+ $14.8026 $162.8286
14+ $14.3251 $200.5514
19+ $13.8476 $263.1044
25+ $12.4151 $310.3775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess