EN
  • EN
  • DE

BAS16T,115

Part No BAS16T,115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 155MA SC75 / Diode Standard 100 V 155mA (DC) Surface Mount SC-75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 155mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 500 nA @ 80 V
Capacitance @ Vr, F 1.5pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case SC-75, SOT-416
Supplier Device Package SC-75
Operating Temperature - Junction 150°C (Max)
Base Product Number BAS16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 934054831115,568-5997-1,568-5997-2,954-BAS16T115,BAS16T T/R,BAS16T T/R-ND,2156-BAS16T115,NEXNXPBAS16T,115,BAS16T,115-ND,2156-BAS16T115-NXTR-ND,568-5997-6,2156-BAS16T,115-ND
Standard Package 3,000
Win Source Part Number 1048182-BAS16T,115
Ultra Librarian 3D Model Ultra Librarian BAS16T,115 CAD Model

Description

The BAS16T,115 is a high-speed switching diode engineered by NXP Semiconductors, a renowned leader in the electronics industry. This small-signal diode is designed to deliver fast switching performance with a low turn-on voltage, making it an ideal choice for high-speed switching applications.

Key Features

  • Package: The BAS16T,115 comes in a compact SOT-23 plastic surface-mounted package, which is designed for automated insertion. The package is lead-free and RoHS compliant, ensuring compatibility with current environmental standards.
  • Diode Configuration: It features a single diode configuration, which allows for straightforward integration into various circuit designs.
  • High-Speed Switching: With its fast switching capability, it is capable of operating at high speeds, which is essential for applications requiring rapid signal modulation.
  • Low Forward Voltage: The diode has a low forward voltage drop, typically around 1.0V, contributing to higher efficiency in circuit operation and reduced power loss.
  • Continuous Reverse Voltage: It supports a continuous reverse voltage of 75V, providing a good margin for applications that may experience voltage fluctuations.
  • Forward Current: The BAS16T,115 can handle a continuous forward current of 250mA, suitable for a wide range of signal processing tasks.

Applications

The BAS16T,115 is versatile and can be used in various applications, including:

  • High-speed switching in digital systems
  • Switching mode power supplies (SMPS)
  • Signal processing
  • Logic circuits
  • Protection circuits

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The BAS16T,115 is no exception, and it has undergone rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications. Whether you're designing consumer electronics, automotive systems, or industrial controls, you can trust the BAS16T,115 to perform reliably in your circuit.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess