EN
  • EN
  • DE

BAS56/DG/B2235

Part No BAS56/DG/B2235
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description BAS56 - RECTIFIER DIODE / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1048202-BAS56/DG/B2235
Ultra Librarian 3D Model Ultra Librarian BAS56/DG/B2235 CAD Model

Description

The NXP BAS56/DG/B2235 is a high-performance switching diode encapsulated in a small SOT23 surface-mounted device (SMD) package. This diode is designed to meet the rigorous demands of high-speed switching applications in modern electronic circuits. With its fast switching speed and low leakage current, the BAS56/DG/B2235 is ideal for high-frequency operations and is widely used in a variety of applications such as signal processing, digital circuits, and automated systems.

Key Features

  • Fast Switching Speed: The BAS56/DG/B2235 is engineered for rapid switching, making it suitable for high-speed applications where efficiency is paramount.
  • Low Leakage Current: Minimizing power loss is crucial in electronic designs, and this diode's low leakage current ensures minimal power wastage when in the off state.
  • Surface-Mount Package: The compact SOT23 package allows for efficient use of PCB space and is compatible with automated assembly processes, making it a popular choice for mass-produced electronic products.
  • High Breakdown Voltage: With a high reverse breakdown voltage, the BAS56/DG/B2235 can withstand significant voltage stress, providing robust performance and reliability.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is manufactured without the use of lead and adheres to the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the NXP BAS56/DG/B2235 makes it a go-to component for various electronic applications. It is commonly used in:

  • High-speed switching circuits
  • Logic level conversion
  • Wave shaping and clipping circuits
  • Detectors and demodulators
  • General-purpose switching applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BAS56/DG/B2235 is no exception. Each diode undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Whether for consumer electronics, automotive applications, or industrial systems, the BAS56/DG/B2235 from NXP is a trusted component that engineers and designers can rely on for their critical circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess