EN
  • EN
  • DE

BAT54AW+115

Part No BAT54AW+115
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0842+
Reference case SOT23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744717-BAT54AW+115
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAT54AW+115 CAD Model

Description

NXP BAT54AW+115 Schottky Barrier Diode

The NXP BAT54AW+115 is a state-of-the-art Schottky barrier diode designed for high-speed switching applications in compact electronic devices. This diode is a member of the BAT54 series, which are known for their low forward voltage drop and fast switching capabilities. The BAT54AW+115 is particularly suitable for applications that require efficiency and reliability in signal and power management.

Constructed with planar technology, the BAT54AW+115 offers excellent performance characteristics that make it a preferred choice for designers. It features a dual common anode configuration, which allows for simplified circuit design and a reduction in component count. This configuration is ideal for situations where two diodes are required to be connected to the same anode point, such as in full-wave rectification or as a protection circuit in battery charging applications.

The diode has a continuous forward current of 200 mA, which is ample for a wide range of low-power applications. Its low forward voltage drop, typically around 0.32V at 10 mA, ensures that power loss is minimized during operation, leading to higher efficiency and longer battery life in portable devices. Moreover, the BAT54AW+115 can handle repetitive peak reverse voltages up to 30V, providing robust protection against voltage spikes and transients.

Another notable feature of the BAT54AW+115 is its fast switching speed. With a reverse recovery time as low as 5ns, this diode is capable of switching on and off very quickly, making it an excellent choice for high-frequency applications. This fast response time is critical in applications such as switch-mode power supplies, DC-DC converters, and high-frequency rectifiers.

The BAT54AW+115 is available in a small SOT-323 surface-mount package, which is ideal for space-constrained applications. The compact footprint of the package allows for high-density mounting on PCBs, thus saving valuable board space. Additionally, the SOT-323 package is designed for automated assembly processes, which facilitates mass production and ensures consistent quality.

In summary, the NXP BAT54AW+115 Schottky barrier diode is a robust, efficient, and versatile component that meets the demands of modern electronic designs. Its combination of low forward voltage, fast switching speed, and compact packaging makes it an excellent choice for designers looking to optimize their circuit performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2,705+ $0.0185 $50.0425
5,750+ $0.0174 $100.0500
8,930+ $0.0168 $150.0240
12,825+ $0.0156 $200.0700
16,670+ $0.0150 $250.0500
20,690+ $0.0145 $300.0050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 905,950 pieces
MOQ: 2705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess