EN
  • EN
  • DE
  • IT

BAT86AMO

Part No BAT86AMO
Manufacturer NXP / Nexperia
Catalog Custom Parts (B - D)
Description 0.2 A Silicon Signal Diode DO-34
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 200 mA
Element Configuration Single
Lead Free Lead Free
Max Reverse Leakage Current 5 µA
Max Surge Current 5 A
Output Current 200 mA
Packaging Tape & Reel (TR)
Polarity Standard
Recovery Time 4 ns
RoHS Compliant
Voltage Rating (DC) 50 V
Win Source Part Number 1122847-BAT86AMO
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAT86AMO CAD Model

Description

The NXP BAT86AMO represents a high-performance Schottky barrier diode designed for applications requiring fast switching and low power loss. This diode is a crucial component in modern electronics, offering efficient operation and reliability. Its compact SOD27 (DO-35) package makes it suitable for high-density circuit designs.

Key Features

  • Low Forward Voltage Drop: The BAT86AMO diode features a low forward voltage drop, which enhances its efficiency in conducting current and reduces energy wastage, making it ideal for portable devices where power conservation is critical.
  • High Switching Speed: With its fast switching capability, this diode is well-suited for high-frequency applications, ensuring minimal signal delay and improved performance in circuits such as switch-mode power supplies and high-speed logic systems.
  • Reverse Leakage Current: The device exhibits a low reverse leakage current that contributes to a reduction in power loss and enhances the overall efficiency of the application it is used in.
  • Guard Ring Protection: The inclusion of a guard ring offers enhanced ruggedness and long-term reliability, providing protection against excessive voltage spikes and ensuring stable operation under harsh conditions.

Applications

The NXP BAT86AMO is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Reverse Polarity Protection
  • Low-Voltage Rectification
  • High-Frequency Inverters
  • Switching Power Supplies
  • Automotive End Products

Technical Specifications

Parameter Value Package SOD27 (DO-35) Maximum Repetitive Reverse Voltage (V<sub>RRM) 30 V Forward Continuous Current (I<sub>F) 200 mA Forward Voltage Drop (V<sub>F) 1 V @ I<sub>F = 10 mA Reverse Current (I<sub>R) 2 µA @ V<sub>RRM

In summary, the NXP BAT86AMO Schottky barrier diode is a highly efficient, fast-switching diode that is suitable for a wide range of applications. Its low power loss, high-speed operation, and reliability make it an excellent choice for designers looking to optimize their electronic circuits.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
AVX Corporation
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Chilisin
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess