The BAV70T/DG is a high-speed switching diode, encapsulated in a small Surface-Mounted Device (SMD) plastic package. Manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics, this diode is designed to meet the rigorous demands of fast electronic switching applications.
Key Features
- High Switching Speed: The BAV70T/DG offers exceptional switching speeds, making it suitable for high-frequency operations.
- Low Leakage Current: It is characterized by a low leakage current, ensuring efficient performance and reducing power loss.
- Dual Diodes: This component contains two diodes, which are series-connected in one package, providing design flexibility and saving board space.
- Low Capacitance: The diode features low capacitance, which is ideal for high-speed circuits where minimal signal distortion is critical.
- Lead-Free and RoHS Compliant: The BAV70T/DG is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.
Applications
The BAV70T/DG is commonly used in high-speed switching applications across various electronic devices. Its typical applications include:
- Switching in logic circuits
- High-speed line termination
- General-purpose switching
Technical Specifications
Parameter
Value
Package
SOT-23
Configuration
Dual Series
Reverse Voltage
70V
Forward Current (Max)
200mA
Switching Speed
Fast
The BAV70T/DG is a testament to NXP's commitment to providing high-quality, reliable components for the electronics industry. Its compact form factor, coupled with its high-speed switching capabilities, makes it an excellent choice for designers looking to optimize their circuit designs for speed and efficiency.