EN
  • EN
  • DE

BAV99/6

Part No BAV99/6
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231789-BAV99/6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV99/6 CAD Model

Description

The BAV99/6, crafted by the renowned NXP Semiconductors, is a high-performance, dual series switching diode encapsulated in a compact SOT-23 package. This product is designed to meet the demanding requirements of fast switching applications in modern electronic circuits. The BAV99/6, with its quick switching speed and low leakage current, is an ideal choice for high-frequency switching and rectification processes.

Key Features

  • Package Type: The device comes in a small-outline transistor (SOT-23) package, which is advantageous for space-constrained applications.
  • Configuration: It features a series configuration of two diodes, which allows for efficient switching and rectification in various applications.
  • High-Speed Switching: With its fast switching capability, the BAV99/6 ensures minimal signal distortion and is suitable for high-speed applications.
  • Low Leakage Current: The diode exhibits low leakage current, enhancing the overall efficiency of the circuit and reducing power loss.
  • Reverse Voltage: It can withstand a reverse voltage of up to 70V, providing a good margin for safety in fluctuating voltage conditions.
  • Forward Current: The device supports a continuous forward current of 200 mA, making it robust for a variety of electronic designs.

Applications

The BAV99/6 is versatile and finds its use in numerous applications, including:

  • High-speed switching in digital circuits
  • Rectification in power management modules
  • Signal demultiplexing
  • Logic level conversion
  • Protection circuits for sensitive components

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The BAV99/6 is no exception, as it is manufactured in compliance with stringent industry standards, ensuring its performance and longevity in a wide range of environmental conditions.

Environmental Compliance

The BAV99/6 is also environmentally friendly, adhering to RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful substances like lead, mercury, and cadmium. This commitment to environmental sustainability makes it a suitable choice for eco-conscious manufacturers and consumers alike.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess