EN
  • EN
  • DE

BAV99/B

Part No BAV99/B
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1019+
Reference case SOT-223
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 729932-BAV99/B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV99/B CAD Model

Description

Product Overview: BAV99/B - NXP Semiconductors

The BAV99/B, manufactured by NXP Semiconductors, is a high-performance switching diode array encapsulated in a small SOT23 (TO-236AB) surface-mounted device (SMD) package. It is designed to meet the stringent requirements of fast switching applications in modern electronic circuits.

Key Features

  • Diode Configuration: The BAV99/B features a dual series configuration, which allows for efficient switching performance and space-saving on PCBs.
  • High-Speed Switching: With fast switching speeds, this diode array is ideal for high-frequency applications, offering a reverse recovery time as low as 6 ns.
  • Low Leakage Current: It is engineered to have a very low leakage current, ensuring minimal power loss and improved efficiency in your circuit designs.
  • Voltage Rating: The device can handle a repetitive peak reverse voltage of up to 70V, making it suitable for a wide range of applications.
  • Forward Current: It supports a continuous forward current of 200 mA, sufficient for various signal processing and switching tasks.

Applications

The BAV99/B is versatile and can be used in a variety of applications, including:

  • High-speed switching in digital circuits
  • Logic level conversion
  • Signal demultiplexing
  • Voltage clamping
  • Protection circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The BAV99/B diode array is no exception, as it is produced using stringent manufacturing processes to ensure consistent performance and durability over its lifespan.

Environmental Compliance

Aligned with modern environmental standards, the BAV99/B complies with RoHS and is lead-free, reducing the environmental impact and making it suitable for use in eco-friendly products.

Whether you're designing high-speed logic circuits, signal processing units, or looking for reliable switching capabilities, the BAV99/B offers the performance and reliability that engineers and designers expect from NXP Semiconductors.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3,705+ $0.0156 $57.7980
9,010+ $0.0129 $116.2290
13,890+ $0.0125 $173.6250
19,235+ $0.0120 $230.8200
24,755+ $0.0117 $289.6335
33,335+ $0.0104 $346.6840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess