EN
  • EN
  • DE

BAW56,215

Part No BAW56,215
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description NEXPERIA  BAW56 - HIGH-SPEED SWI  /  Diode Array 1 Pair Common Anode Standard 90 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr NXP USA Inc.
Package Bulk
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 90 V
Current - Average Rectified (Io) (per Diode) 215mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 500 nA @ 80 V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Base Product Number BAW56
HTSUS 0000.00.0000
Other Names NEXNXPBAW56215,2156-BAW56,215
Standard Package 1
Win Source Part Number 977126-BAW56,215
Ultra Librarian 3D Model Ultra Librarian BAW56,215 CAD Model

Description

The BAW56,215, manufactured by NXP Semiconductors, is a high-speed switching diode encapsulated in a small SOT23 plastic package. This diode is designed to meet the stringent requirements of fast switching applications and is commonly used in high-efficiency systems. The BAW56,215 is a dual series diode configuration, making it suitable for applications where two diodes are required to be connected in series.

Key Features:

  • High-Speed Switching: The BAW56,215 is optimized for fast switching speeds, which makes it ideal for high-frequency applications.
  • Low Capacitance: This diode has a low total capacitance, typically in the range of a few picofarads, which contributes to its high-speed performance.
  • Dual Diode Configuration: The series configuration of two diodes in one package saves space on the PCB and simplifies the circuit design.
  • Low Leakage Current: It exhibits a low reverse leakage current, which enhances the overall efficiency of the circuit in which it is used.
  • High Reverse Voltage: With a high reverse voltage rating, it can withstand potential reverse bias conditions without breakdown.

Applications:

The BAW56,215 is versatile and can be used in a variety of applications, including:

  • High-speed switching circuits
  • Logic circuits
  • General-purpose switching
  • Signal processing
  • Power management systems

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability, and the BAW56,215 is no exception. It is manufactured using a robust process that ensures consistent performance and longevity, making it a reliable choice for both commercial and industrial applications.

Environmental Compliance:

The BAW56,215 complies with various environmental standards, including RoHS and Pb-free soldering, reflecting NXP's dedication to environmental sustainability.

Overall, the BAW56,215 from NXP is a high-performance diode that offers efficiency and reliability for designers looking for fast switching capabilities in compact electronic systems.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2,340+ $0.0214 $50.0760
4,980+ $0.0201 $100.0980
7,735+ $0.0194 $150.0590
11,115+ $0.0180 $200.0700
14,370+ $0.0174 $250.0380
17,965+ $0.0167 $300.0155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 2340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess