EN
  • EN
  • DE

SB05W05C-TB

Part No SB05W05C-TB
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836728-SB05W05C-TB
Ultra Librarian 3D Model Ultra Librarian SB05W05C-TB CAD Model

Description

The ON Semiconductor SB05W05C-TB is a high-performance Schottky barrier diode designed for applications requiring fast switching and low power loss. This diode is encapsulated in a compact TO-220AB package, providing a robust and durable solution for a variety of electronic circuits. The SB05W05C-TB is characterized by its low forward voltage drop and high current capability, making it an excellent choice for high-efficiency power supplies, DC-DC converters, and reverse battery protection circuits.

Key Features

  • Low Forward Voltage Drop: The device offers a very low forward voltage drop, which results in reduced power dissipation and improved system efficiency, especially important in portable and battery-powered applications.
  • High Surge Current Capability: With its ability to handle high surge currents, this diode is well-suited for applications that may experience unexpected overcurrent conditions.
  • High Current Capacity: The SB05W05C-TB can conduct a high amount of current relative to its size, allowing it to be used in power-intensive applications.
  • Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long-term reliability, making it suitable for demanding environments.
  • TO-220AB Package: This widely used package is easy to handle and mount, and it provides excellent thermal performance for better device longevity.

Applications

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power converters
  • Reverse battery protection
  • Power management in portable and battery-powered devices

Electrical Characteristics

The SB05W05C-TB operates with a maximum forward current of 5A, which allows for handling of moderate power levels. It has a peak repetitive reverse voltage of 50V, ensuring stability and reliability in circuits with voltage spikes or fluctuations. The device also features a low forward voltage drop, typically around 0.55V at 5A, which contributes to its high efficiency.

With its combination of efficiency, reliability, and versatility, the ON Semiconductor SB05W05C-TB Schottky barrier diode is an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess