EN
  • EN
  • DE

BAW56S/SG115

Part No BAW56S/SG115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description RECTIFIER DIODE / Diode Array
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number BAW56S
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 863543-BAW56S/SG115
Ultra Librarian 3D Model Ultra Librarian BAW56S/SG115 CAD Model

Description

The BAW56S/SG115, crafted by the renowned semiconductor manufacturer NXP, is a high-performance, dual series switching diode encapsulated in a compact SOT23 package. This product is designed to meet the rigorous demands of modern electronic circuits, providing fast switching capabilities and high reliability for a diverse range of applications.

Key Features

  • Package Type: The BAW56S/SG115 is housed in a small SOT23 surface-mount package, making it suitable for high-density circuit boards where space is at a premium.
  • Configuration: This device features a dual series switching diode configuration, allowing for efficient switching performance in a single package.
  • Low Forward Voltage: It boasts a low forward voltage drop, enhancing overall circuit efficiency and reducing power loss during operation.
  • High Switching Speed: With its fast switching speed, the BAW56S/SG115 is ideal for high-frequency applications, ensuring minimal signal delay and high data throughput.
  • Reverse Voltage: The diode is capable of withstanding a reverse voltage of 75V, providing a good margin for safety in fluctuating voltage environments.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, the BAW56S/SG115 is a lead-free and RoHS compliant product, minimizing the ecological footprint of your electronic designs.

Applications

The versatility of the BAW56S/SG115 makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • High-speed switching circuits
  • Logic level conversion
  • General-purpose switching applications
  • Voltage clamping
  • Protection circuits
  • Portable and battery-powered devices

Quality and Reliability

NXP's commitment to quality ensures that the BAW56S/SG115 diode meets the highest standards of reliability and performance. It is designed to withstand harsh operating conditions and provide a long operational lifespan, making it a trustworthy component for your electronic projects.

You May Also Be Interested in

IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5729 $60.1545
250+ $0.4701 $117.5250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4262 $289.8160
910+ $0.3823 $347.8930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess