EN
  • EN
  • DE

BB181,115

Part No BB181,115
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VHF VAR CAP 30V SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Capacitance @ Vr, F 1.055pF @ 28V, 1MHz
Capacitance Ratio 16
Capacitance Ratio Condition C0.5/C28
Voltage - Peak Reverse (Max) 30V
Diode Type Single
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 231883-BB181,115
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in RF Communications, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian BB181,115 CAD Model

Description

The BB181,115 from NXP Semiconductors is a high-performance silicon PIN diode designed for a multitude of applications, ranging from low to high frequencies. This diode is a prime choice for professionals in the RF and microwave industries due to its exceptional capabilities in switching and attenuating signals. The BB181,115 is characterized by its low resistance and capacitance when forward-biased, and high breakdown voltage and isolation in reverse bias, making it versatile for use in both switching and attenuating applications.

Key Features

  • High Voltage Capability: The diode can withstand high reverse voltages, ensuring reliability and stability in operation.
  • Low Forward Resistance: Its low forward resistance allows for efficient signal transmission, reducing insertion loss and improving overall performance.
  • Low Series Resistance: The diode's low series resistance when forward-biased contributes to its excellent RF performance.
  • High Isolation in Reverse Bias: In reverse bias, the diode provides high isolation between circuits, which is essential for switch and attenuator applications.

Applications

The BB181,115 is ideal for a wide range of applications. It is commonly used in:

  • RF Switches
  • Attenuators
  • High-frequency and microwave circuits
  • Mobile telecommunication systems
  • TV and FM tuners
  • Phase shifters

Technical Specifications

Parameter Value Package SOD-523 Configuration Single Reverse Voltage 30 V Forward Current (Max) 100 mA Resistance @ IF 1.2 Ohm Capacitance @ VR 0.3 pF Operating Temperature Range -55°C to +150°C

For designers and engineers looking for a reliable and efficient PIN diode that can handle a variety of RF and microwave applications, the NXP BB181,115 is an excellent choice that combines performance with versatility.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE
Lowest to $0.9794
NXP / Nexperia
Varactors Single 32 V Surface Mount, Wettable Flank DFN1006D-2
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.0335
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $1.7660
Renesas Electronics America
Varactors 1 Pair Common Cathode 14 V Through Hole MHD
Need more? Email Us
Infineon Technologies
VARIABLE CAPACITANCE DIODE
Lowest to $1.0106
M/A-Com Technology Solutions
DIODE,VARACTOR,SC79
Lowest to $1.2654

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4879 $69.9516
9+ $14.3486 $129.1374
13+ $13.9004 $180.7052
18+ $13.4523 $242.1414
23+ $13.0041 $299.0943
30+ $11.6586 $349.7580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess