EN
  • EN
  • DE
  • IT

BB202LX

Part No BB202LX
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818812-BB202LX
Ultra Librarian 3D Model Ultra Librarian BB202LX CAD Model

Description

The NXP BB202LX is a high-performance, variable capacitance diode designed specifically for use in electronic tuning applications. This versatile diode is part of NXP's acclaimed silicon tuning diode series, known for its reliability and consistent performance across a wide range of frequencies.

Key Features

  • Low Series Resistance: The BB202LX boasts a low series resistance, making it ideal for low-noise VCO (Voltage-Controlled Oscillator) applications where signal integrity is paramount.
  • High Tuning Ratio: With its high capacitance ratio, this diode provides excellent tuning capability, allowing for precise control over frequency tuning in RF circuits.
  • Low Capacitance: The diode's low capacitance value is perfect for applications requiring minimal capacitance changes, such as phase-locked loops and other sensitive RF tuning circuits.
  • Controlled Capacitance: The BB202LX offers a well-defined capacitance range, ensuring predictable and repeatable performance in tuning applications.
  • Surface-Mount Package: Packaged in a small, surface-mount SOD323 (SC-76), the BB202LX is designed for easy integration into modern, compact circuit designs.

Applications

The NXP BB202LX is particularly suited for applications that demand high-quality variable capacitance diodes, including:

  • Mobile and portable communications devices
  • RFID systems
  • Wireless infrastructure
  • TV and FM tuners
  • Satellite receivers

Quality and Reliability

NXP's commitment to quality is evident in the BB202LX, which is manufactured to meet the highest industry standards for performance and reliability. Customers can trust NXP's expertise in RF components to deliver a product that not only meets but exceeds their tuning requirements.

Product Summary

The NXP BB202LX variable capacitance diode is a testament to NXP's leadership in the field of RF tuning technology. With its low series resistance, high tuning ratio, and controlled capacitance, this diode is an excellent choice for designers looking to optimize their electronic tuning applications. Its small form factor and compatibility with surface-mount technology make it a convenient and effective solution for modern electronic designs.

You May Also Be Interested in

NXP / Nexperia
DIODE VHF VAR CAP 32V SOD523
Need more? Email Us
Infineon Technologies
DIODE VARACTOR 10V SNGL PG-SC79
Need more? Email Us
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,ABRUPT,MGV075-08-
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess