EN
  • EN
  • DE

BC55-10PAS115

Part No BC55-10PAS115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP USA Inc.
Series *
Package Bulk
Standard Package 3,000
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1346036-BC55-10PAS115
Ultra Librarian 3D Model Ultra Librarian BC55-10PAS115 CAD Model

Description

Product Overview: BC55-10PAS115 by NXP

The BC55-10PAS115 is a state-of-the-art semiconductor product from NXP Semiconductors, a leader in the creation of secure connectivity solutions for embedded applications. This product is designed to meet the rigorous demands of the modern electronic industry, offering a blend of performance, efficiency, and reliability.

Key Features

  • High Performance: The BC55-10PAS115 is engineered to deliver top-notch performance, ensuring that it can handle a wide range of applications with ease. Its design is optimized for high-speed operation while maintaining low power consumption, making it ideal for energy-sensitive projects.
  • Robust Durability: Built to last, the BC55-10PAS115 is manufactured with high-quality materials that can withstand harsh industrial environments. Its robust construction ensures a long operational life, even under stressful conditions.
  • Enhanced Connectivity: As part of NXP's commitment to connectivity, this product features advanced communication interfaces. It is designed to seamlessly integrate with various electronic components, providing a reliable connection for data transfer and communication.
  • Compact Design: The compact footprint of the BC55-10PAS115 makes it an excellent choice for applications where space is at a premium. Its small size does not compromise its functionality, making it a versatile component for a wide array of electronic devices.

Applications

The BC55-10PAS115 is well-suited for a multitude of applications, particularly in areas where high reliability and performance are crucial. It is commonly used in:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical devices

Technical Specifications

The technical specifications of the BC55-10PAS115 reflect its capability to address the needs of complex and demanding systems. It includes specific electrical characteristics, package information, and environmental compliance that align with industry standards.

Conclusion

The BC55-10PAS115 from NXP is an exemplary product that combines advanced technology with practical design. It is a testament to NXP's dedication to providing innovative components that push the boundaries of what's possible in electronics. For designers and engineers seeking a reliable and high-performing semiconductor, the BC55-10PAS115 is an excellent choice.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess