EN
  • EN
  • DE

BC68PASX

Part No BC68PASX
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NEXPERIA BC68PAS - 20 V, 2 A NPN  /  Bipolar (BJT) Transistor NPN 20 V 2 A 170MHz 420 mW Surface Mount DFN2020D-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr NXP Semiconductors
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 20 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 200mA, 2A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 85 @ 500mA, 1V
Power - Max 420 mW
Frequency - Transition 170MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 3-UDFN Exposed Pad
Supplier Device Package DFN2020D-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 2156-BC68PASX-954
Standard Package 1
Win Source Part Number 1201057-BC68PASX
Ultra Librarian 3D Model Ultra Librarian BC68PASX CAD Model

Description

The NXP BC68PASX is a robust and versatile integrated circuit designed for a wide range of applications. This powerful product from NXP Semiconductors is built to provide reliable performance in various electronic devices, offering designers a compact, efficient, and cost-effective solution for their circuit needs.

Key Features

  • High Integration: The BC68PASX integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Power Efficiency: With its advanced power management capabilities, this chip ensures efficient use of power, which is critical for battery-operated devices.
  • Durability: Manufactured with high-quality materials, the BC68PASX is designed to withstand harsh conditions and provide a long operational lifespan.
  • Easy Implementation: The chip's design is optimized for easy integration into existing designs, allowing for minimal development time and faster time-to-market.

Applications

The NXP BC68PASX is suitable for a diverse set of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Smart Home Devices
  • Portable and Wearable Technology

Technical Specifications

The BC68PASX boasts a range of technical specifications that make it a top choice for developers:

  • Multiple I/O ports for flexible connectivity options
  • Advanced security features to protect against unauthorized access
  • Support for various communication protocols
  • Low-power modes for energy-saving operation

Quality and Reliability

NXP is known for its commitment to quality, and the BC68PASX is no exception. Each chip is rigorously tested to ensure it meets the highest standards of reliability and performance. When you choose the BC68PASX for your project, you can trust that you're getting a product that will perform reliably over time, even in the most demanding applications.

Whether you're designing a new device or looking to upgrade an existing system, the NXP BC68PASX offers the performance, efficiency, and reliability you need to create a superior product.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess