EN
  • EN
  • DE

2N2369AUB

Part No 2N2369AUB
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 15 V - 360 mW Surface Mount SMD
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Surface Mount
Package 4-SMD
Case / Package SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906238-2N2369AUB
Ultra Librarian 3D Model Ultra Librarian 2N2369AUB CAD Model

Description

Microchip Technology 2N2369AUB - High-Reliability NPN Transistor

The 2N2369AUB is a high-performance, small signal NPN bipolar junction transistor (BJT) from Microchip Technology, designed for a wide range of applications requiring reliable performance in demanding conditions. This device is a part of Microchip's extensive portfolio of semiconductor products and is particularly suitable for aerospace, military, and other high-reliability industries.

Key Features:

  • Versatile NPN Transistor: The 2N2369AUB is a versatile component that can be used in various electronic circuits, including amplifiers, switches, and oscillators.
  • High Switching Speed: This transistor is designed for applications that require fast switching times, making it an ideal choice for high-speed signal processing.
  • Hermetically Sealed: The device is hermetically sealed, ensuring robust protection against environmental factors such as moisture, dust, and other contaminants.
  • Radiation Hardened: Suitable for space and defense applications, the 2N2369AUB is radiation-hardened to withstand harsh radiation environments without degrading in performance.
  • Low Saturation Voltage: It offers low saturation voltage, which enhances its efficiency by minimizing power loss during operation.

Specifications:

  • Collector-Emitter Voltage (V<sub>CEO): 15V
  • Collector-Base Voltage (V<sub>CBO): 60V
  • Emitter-Base Voltage (V<sub>EBO): 6V
  • Collector Current (I<sub>C): 200 mA
  • Power Dissipation (P<sub>D): 360 mW

With its robust design and high-reliability features, the Microchip Technology 2N2369AUB NPN transistor is engineered to meet the stringent requirements of critical applications. Its ability to operate effectively under extreme conditions makes it a preferred choice for designers looking to create durable and dependable electronic systems.

For more detailed information, datasheets, and support, customers can visit the official Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess