The BC807-40W/MI135 is a high-quality PNP general-purpose transistor from NXP Semiconductors, a leader in the field of advanced electronic components. This transistor is designed to meet the needs of a wide range of applications in the electronics industry, offering reliability and performance in a compact SOT-323 package.
Key Features
- Type: PNP Bipolar Transistor
- Package: SOT-323, a small surface-mount package that is ideal for automated assembly processes and space-constrained applications.
- Collector-Emitter Voltage (Vceo): -45V, providing a good margin for various circuit designs.
- Collector Current (Ic): Up to -500mA, suitable for driving moderate loads.
- DC Current Gain (hFE): 100-600 at -100mA, ensuring a consistent and reliable gain across different operating conditions.
- Transition Frequency (fT): 100MHz, making it suitable for high-speed switching applications.
- Power Dissipation (Pd): 250mW, allowing for sufficient power handling capability for a variety of uses.
- RoHS Compliant: Yes, ensuring environmental friendliness and suitability for use in a wide range of markets.
Applications
The BC807-40W/MI135 is versatile and can be used in various electronic circuits including, but not limited to:
- Switching and Amplification
- Load Drivers
- Signal Processing
- Power Management
- Consumer Electronics
- Portable Devices
- Linear Amplification Stages
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability, and the BC807-40W/MI135 is no exception. It is manufactured under strict quality control standards and is designed to deliver consistent performance over its operational life. Engineers and designers choosing this component can be assured of its durability and long-term reliability in their electronic projects.