Introducing the BC818-16W Bipolar Transistor from NXP
The BC818-16W is a high-performance bipolar transistor manufactured by NXP Semiconductors, a leader in the production of innovative semiconductor solutions. This small-signal transistor is designed to cater to a wide range of electronic applications, offering both reliability and efficiency in a compact form factor.
Key Features
- Type: NPN
- Package: SOT-323, a surface-mount package that is ideal for automated assembly processes and saves valuable board space.
- Collector-Emitter Voltage (Vceo): 25V, providing a good balance between breakdown voltage and power handling capability.
- Collector Current (Ic): 500 mA, suitable for a wide range of medium-power applications.
- Power Dissipation (Pd): 250 mW, allowing for sufficient power handling while maintaining a small package size.
- DC Current Gain (hFE): Minimum 160 at 100 mA, ensuring high efficiency and linearity in amplification applications.
- Transition Frequency (fT): 100 MHz, making it suitable for high-frequency applications and signal processing.
Applications
The BC818-16W is versatile and can be used in a variety of applications, including:
- Switching and Amplification
- Audio Amplifiers
- Signal Processing
- Driver Stages in Hi-Fi Amplifiers and Television Circuits
- General Purpose Switching
Quality and Reliability
NXP's commitment to quality ensures that the BC818-16W transistor meets the highest standards of reliability and performance. It is designed to withstand the rigors of everyday use in commercial and industrial environments. The device is also RoHS compliant, adhering to the latest environmental standards and regulations.
Conclusion
The BC818-16W from NXP is an excellent choice for designers looking for a general-purpose NPN transistor that offers a combination of performance, power efficiency, and space-saving design. Its robustness and versatility make it an essential component in the toolbox of electronic designers and hobbyists alike. Whether you're designing an audio amplifier or a complex signal processing circuit, the BC818-16W provides the reliability and functionality to bring your projects to life.