The NXP BC846B/DG/B2 is a high-quality NPN bipolar junction transistor (BJT) that offers excellent performance for a wide range of electronic applications. This small-signal transistor is part of the BC846 series and is designed for general-purpose switching and amplification tasks. Manufactured by NXP Semiconductors, a leader in the field, the BC846B/DG/B2 is a reliable and efficient component for your electronic projects.
Key Features
- Package: The transistor comes in a small SOT-23 surface-mount package, making it suitable for use in space-constrained applications.
- Current Capacity: It has a collector current rating of up to 100 mA, which allows it to handle moderate power requirements with ease.
- Voltage Ratings: With a collector-emitter voltage (Vceo) of 65V and a collector-base voltage (Vcbo) of 80V, it can be used in circuits with relatively high voltage requirements.
- Gain Bandwidth Product: The transistor features a gain bandwidth product (fT) of 100 MHz, providing good frequency response for amplification purposes.
- Low Noise: The BC846B/DG/B2 is designed to have low noise figures, which is crucial for applications requiring high signal integrity.
- High Gain: It offers high DC current gain (hFE) values, ensuring efficient current amplification in various electronic circuits.
Applications
The NXP BC846B/DG/B2 is versatile and can be used in various applications, including:
- Audio amplifiers and pre-amplifiers
- Signal processing
- Switching circuits
- Linear amplification stages
- Interface circuits
- Driver stages in hi-fi systems and TVs
Quality and Reliability
NXP's commitment to quality ensures that the BC846B/DG/B2 transistor meets stringent industry standards for performance and reliability. Whether you are working on a commercial product or a hobbyist project, this NPN transistor is an excellent choice for your electronic circuit designs.