Product Overview: BCP56-10/B - NXP
The BCP56-10/B is a high-performance NPN bipolar transistor from NXP Semiconductors, renowned for its exceptional quality and reliability. This device is designed to meet the rigorous demands of modern electronic circuits, providing a perfect solution for amplification and switching applications.
Key Features
- Voltage and Power Handling: The BCP56-10/B supports a collector-emitter voltage of up to 80V and a collector current of 1A, making it suitable for a wide range of operations. It also has a power dissipation of 1.25W, ensuring it can handle moderate power applications.
- High Current Gain Bandwidth Product: With a transition frequency of 100MHz, this transistor is capable of working efficiently at high-frequency applications, offering a high current gain bandwidth product.
- Thermal Performance: The device comes in a SOT223 package, which is known for its excellent thermal performance, ensuring the transistor operates within safe temperatures even under high current conditions.
- Compatibility: Its compatibility with automatic insertion equipment makes it ideal for high-volume production, while the SOT223 package ensures it takes up minimal space on the PCB.
Applications
The BCP56-10/B is versatile and can be used in various applications, including but not limited to:
- Driver stages in hi-fi amplifiers and television circuits
- Control systems and regulation modules
- Power management in portable and battery-operated devices
- Switching circuits and voltage regulators
Quality and Reliability
NXP Semiconductors is committed to delivering products of the highest standard, and the BCP56-10/B is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry's stringent requirements. This commitment to quality ensures that the BCP56-10/B provides reliable performance in even the most challenging environments.
Environmental Compliance
The BCP56-10/B is also designed with environmental responsibility in mind. It complies with RoHS directives, which means it is manufactured without the use of hazardous substances, making it a safe choice for both the consumer and the environment.