EN
  • EN
  • DE
  • IT

BCP69-25

Part No BCP69-25
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Trans GP BJT PNP 20V 2A 1350mW Automotive 4-Pin(3+Tab) SC-73 / PNP medium power transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1152251-BCP69-25
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BCP69-25
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BCP69-25 CAD Model

Description

The NXP BCP69-25 is a high-performance, surface-mount PNP bipolar transistor that is widely used in a variety of electronic applications. This medium-power transistor is designed to deliver reliable and efficient performance in a compact SOT223 package, making it suitable for automated assembly processes.

Key Features

  • Current Handling: The BCP69-25 can handle continuous collector currents up to -1 A, making it suitable for medium-power applications.
  • Voltage Ratings: It has a collector-emitter voltage (VCEO) of -20 V and a collector-base voltage (VCBO) of -20 V, which allows it to be used in various circuit configurations.
  • High Power Dissipation: With a power dissipation of 1.25 W, this transistor can handle higher power levels than many other transistors in similar packages.
  • High Gain Bandwidth Product: The BCP69-25 offers a transition frequency (fT) of 100 MHz, providing good amplification characteristics for high-speed signal processing.
  • Thermal Performance: The SOT223 package enhances the thermal performance of the transistor, ensuring stability and reliability across a wide range of operating conditions.

Applications

The versatility of the NXP BCP69-25 allows it to be used in a myriad of applications. These include, but are not limited to:

  • Driver stages in audio amplifiers
  • Load switches
  • Linear amplification and switching
  • Regulation circuits
  • Signal processing

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BCP69-25 is no exception. This product is manufactured to the highest standards, ensuring consistent performance and durability. The BCP69-25 is also supported by NXP's rigorous testing and quality assurance protocols, giving designers and engineers peace of mind when incorporating this component into their designs.

Environmental Compliance

The BCP69-25 complies with various environmental standards, including RoHS and Pb-free soldering specifications. This commitment to environmental stewardship makes the BCP69-25 an ideal choice for eco-conscious applications and companies looking to minimize their ecological footprint.

You May Also Be Interested in

Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1421 $58.2610
995+ $0.1167 $116.1165
1,535+ $0.1132 $173.7620
2,130+ $0.1086 $231.3180
2,750+ $0.1051 $289.0250
3,660+ $0.0947 $346.6020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess