EN
  • EN
  • DE

BD238-PHI

Part No BD238-PHI
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 234133-BD238-PHI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD238-PHI CAD Model

Description

The NXP BD238-PHI is a cutting-edge semiconductor device that caters to a wide range of applications, offering reliability and performance in a compact form factor. This versatile product is designed to meet the stringent requirements of modern electronic systems, providing a solution that is both efficient and powerful.

Key Features

  • High Performance: The BD238-PHI is built to deliver top-notch performance, ensuring that devices operate smoothly and efficiently.
  • Durability: With its robust design, this product is capable of withstanding harsh conditions, making it suitable for use in challenging environments.
  • Energy Efficiency: The component is engineered to minimize power consumption, which is crucial for battery-operated devices and helps to reduce overall energy costs.
  • Compact Size: Its small footprint allows for integration into space-constrained applications, providing flexibility in design.

Applications

The NXP BD238-PHI is an ideal choice for a range of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Power management circuits
  • Consumer electronics

Technical Specifications

Parameter Value Package Type SMD/SMT Transistor Polarity PNP Collector-Emitter Voltage VCEO Max 60 V Collector-Base Voltage VCBO 60 V Emitter-Base Voltage VEBO 5 V Collector-Emitter Saturation Voltage Low Maximum DC Collector Current 2 A Gain Bandwidth Product fT High Operating Temperature Range -55°C to +150°C

Quality and Reliability

NXP is committed to delivering high-quality products, and the BD238-PHI is no exception. It undergoes rigorous testing to ensure it meets industry standards for reliability and performance. With NXP's reputation for excellence, customers can trust the BD238-PHI to perform consistently over time.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess