EN
  • EN
  • DE

BF1102R,115

Part No BF1102R,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 7V 800MHZ 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel Dual Gate
Frequency 800MHz
Voltage - Test 5V
Current Rating 40mA
Noise Figure 2dB
Current - Test 15mA
Voltage Rating 7V
Case / Package 6-TSSOP
Win Source Part Number 000202-BF1102R,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF1102R,115 CAD Model

Description

The BF1102R,115 by NXP Semiconductors is a cutting-edge dual-gate MOSFET that delivers high performance in a compact SOT143B package. This product is designed to cater to a wide range of applications, particularly in the RF front-end domain. Its construction allows for exceptional high-frequency operation, making it an ideal choice for VHF and UHF applications.

Key Features

  • Dual-Gate MOSFET: The BF1102R,115 comes with two independent gate electrodes, enabling enhanced control over the device's operation and allowing for more sophisticated circuit designs.
  • Low Noise Figure: With a low noise figure, this component is perfect for applications where signal clarity and integrity are paramount, such as in RF amplifiers and mixers.
  • High Gain: The device offers high forward transconductance, which translates to high gain levels in amplifying applications, ensuring strong signal amplification.
  • Integrated Diodes: Protection diodes are integrated between the gates and source, providing increased reliability and protection against static discharge and other potential damage.
  • Low Power Consumption: Designed for efficiency, the BF1102R,115 operates with low power consumption, making it suitable for battery-powered devices.
  • Surface-Mount Package: The SOT143B surface-mount package allows for a compact footprint on PCBs, which is crucial for modern, space-constrained electronic designs.

Applications

The versatility of the BF1102R,115 makes it a prime choice for a variety of applications. It is extensively used in:

  • RF Amplifiers
  • Mixers and Oscillators
  • High-Frequency Switching
  • UHF and VHF Tuners
  • Telecommunication Systems
  • Wireless Communication Devices

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The BF1102R,115 is manufactured to meet the highest industry standards, ensuring performance and durability for critical applications. Whether it's for commercial or industrial use, you can rely on this MOSFET to deliver consistent results in the most demanding environments.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1467 $50.6115
835+ $0.1204 $100.5340
1,290+ $0.1166 $150.4140
1,775+ $0.1128 $200.2200
2,295+ $0.1091 $250.3845
3,070+ $0.0978 $300.2460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess