EN
  • EN
  • DE

BF1205,115

Part No BF1205,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 10V 800MHZ 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel Dual Gate
Frequency 800MHz
Gain 26dB
Voltage - Test 5V
Current Rating 30mA
Noise Figure 1.2dB
Current - Test 12mA
Voltage Rating 10V
Case / Package 6-TSSOP
Win Source Part Number 097156-BF1205,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF1205,115 CAD Model

Description

The NXP BF1205,115 is a state-of-the-art silicon-based N-channel dual-gate MOSFET designed to deliver high performance in a compact package. This cutting-edge component is an ideal choice for a wide range of applications, including high-frequency RF amplification and mixing, as well as for VHF and UHF applications. With its low noise figure and high gain, the BF1205,115 stands out as a reliable and efficient solution for designers looking to optimize their electronic circuits.

Key Features

  • Frequency Performance: Engineered to operate effectively at high frequencies, this MOSFET is well-suited for applications up to the GHz range.
  • Dual-Gate Design: The dual-gate structure provides enhanced control and flexibility, allowing for improved linearity and lower distortion in signal processing.
  • Low Noise Figure: With its excellent noise performance, the BF1205,115 ensures a clear signal, making it perfect for sensitive RF applications.
  • High Gain: The device offers high gain levels, which is critical for amplification purposes, ensuring that signals are boosted without significant loss of quality.
  • Surface-Mount Package: The BF1205,115 comes in a small SOT-143B surface-mount package, which saves valuable board space and is suitable for high-volume manufacturing.

Applications

  • RF amplifiers and mixers
  • VHF and UHF receivers
  • Telecommunications systems
  • Satellite communication equipment
  • Professional radio equipment
  • Other high-frequency analog applications

The NXP BF1205,115 MOSFET is a testament to NXP's commitment to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry. With its robust feature set and versatile applications, this component is an excellent choice for designers seeking to enhance the performance and efficiency of their high-frequency electronic systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess