EN
  • EN
  • DE

BF1205C,115

Part No BF1205C,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 6V 400MHZ 6TSSOP / Trans RF MOSFET N-CH 6V 0.03A 6-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type N-Channel Dual Gate
Frequency 400MHz
Gain 30dB
Voltage - Test 5V
Current Rating 30mA
Noise Figure 1.3dB
Current - Test 19mA
Voltage Rating DC 6V
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package 6-TSSOP
Win Source Part Number 769958-BF1205C,115
Popularity Medium
Supply and Demand Status Limited
Family Name BF1205C
Introduction Date May 18, 2004
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BF1205C,115 CAD Model

Description

The NXP BF1205C,115 is a high-performance, silicon-based RF dual-gate MOSFET designed to deliver superior performance in a wide range of applications. This product is part of NXP's industry-leading MOSFET portfolio and is particularly suited for VHF and UHF applications where low noise figures, high gain, and low distortion are required.

Key Features

  • Low Noise Figure: The BF1205C,115 boasts an exceptionally low noise figure, making it ideal for sensitive RF amplification tasks where signal integrity is paramount.
  • High Gain: With its high gain capabilities, this MOSFET can amplify weak signals without significant power loss, ensuring efficient performance in communication systems.
  • Enhanced Linearity: The device offers excellent linearity, which is critical in maintaining signal fidelity and reducing distortion in both analog and digital transmission.
  • Dual-Gate Configuration: The dual-gate design allows for better control and stability of the operating point, which is essential for consistent performance in complex RF circuits.
  • Surface-Mount Package: The BF1205C,115 comes in a small surface-mount package, making it suitable for compact and densely populated PCBs.

Applications

The versatility of the NXP BF1205C,115 makes it a preferred choice for a variety of applications, including:

  • RF front-end amplifiers in telecommunication systems
  • Low-noise input stages for satellite receivers
  • Industrial and medical imaging systems
  • Professional radio equipment
  • High-fidelity audio amplifiers

Technical Specifications

Some of the technical specifications of the NXP BF1205C,115 include:

  • Frequency Range: VHF to UHF
  • Drain-source voltage (Vds): 8 V
  • Continuous drain current (Id): 30 mA
  • Power dissipation (Pd): 300 mW
  • Gate 1 and Gate 2 threshold voltage: 1 V
  • Operating temperature range: -65°C to +150°C

The NXP BF1205C,115 is a testament to NXP's commitment to providing high-quality, reliable components for the RF industry. Its combination of low noise, high gain, and robust design make it a smart choice for engineers and designers looking to enhance the performance of their RF applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3727 $50.3145
330+ $0.3059 $100.9470
510+ $0.2963 $151.1130
700+ $0.2867 $200.6900
905+ $0.2772 $250.8660
1,210+ $0.2485 $300.6850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess