EN
  • EN
  • DE

BF1217WR

Part No BF1217WR
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819272-BF1217WR
Ultra Librarian 3D Model Ultra Librarian BF1217WR CAD Model

Description

Product Overview: NXP BF1217WR

The NXP BF1217WR is a state-of-the-art silicon-based N-channel dual-gate MOSFET that is designed to deliver high performance in RF applications. This versatile transistor is particularly suited for use in VHF and UHF applications, including digital and analog TV tuners, satellite receivers, and a wide range of other high-frequency circuits.

With its excellent cross-modulation performance and low noise figure, the BF1217WR is optimized for signal amplification and mixing. It operates efficiently in common-source and common-gate configurations, providing flexibility and reliability for designers and engineers working on RF circuitry.

Key Features:

  • Frequency Range: The BF1217WR is capable of operating in a broad frequency range, making it suitable for a multitude of RF applications.
  • Low Noise Figure: It boasts a low noise figure, which is critical for maintaining signal integrity in communication systems.
  • High Gain: The device offers high gain, which is essential for amplifying weak signals without significant distortion.
  • Dual-Gate Design: The dual-gate configuration provides improved linearity and control, allowing for more precise signal processing.
  • Surface-Mount Package: The BF1217WR comes in a compact surface-mount package, which is ideal for space-constrained applications.

Applications:

  • Television tuners (analog and digital)
  • Satellite receivers
  • Professional RF amplification
  • Other VHF/UHF communication systems

NXP's dedication to innovation is evident in the BF1217WR MOSFET's design and performance. This product is a testament to NXP's commitment to providing high-quality, reliable components for the RF industry. Whether you're designing the next generation of TV tuners or working on sophisticated satellite communication systems, the NXP BF1217WR offers the performance and reliability that your projects demand.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8427 $61.4832
37+ $3.1532 $116.6684
57+ $3.0550 $174.1350
79+ $2.9556 $233.4924
102+ $2.8575 $291.4650
136+ $2.5618 $348.4048
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess