EN
  • EN
  • DE

BF245A,112

Part No BF245A,112
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description JFET N-CH 30V 6.5MA TO92 / RF FET N-CH 30V 6.5mA Si 3-Pin SPT Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Bulk
Part Status Obsolete(EOL)
Transistor Type N-Channel JFET
Frequency 100MHz
Voltage - Test 15V
Current Rating 6.5mA
Noise Figure 1.5dB
Voltage Rating DC 30V
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 769965-BF245A,112
Popularity Medium
Supply and Demand Status Limited
Family Name BF245A
Introduction Date April 01, 1995
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BF245A,112 CAD Model

Description

The NXP BF245A,112 is a high-performance N-channel Junction Field-Effect Transistor (JFET) designed for analog signal applications. It is a versatile component that can be used in a wide range of electronic circuits, from audio amplifiers to high-frequency oscillators. Its low noise and low leakage characteristics make it an excellent choice for sensitive audio applications and RF circuits.

Key Features

  • Channel Type: N-Channel, which allows for high input impedance and fast switching times.
  • Drain-Source Voltage (Vds): The BF245A,112 can handle a maximum drain-source voltage of 30V, providing a wide operating range for various applications.
  • Gate-Source Cutoff Voltage (Vgs(off)): This parameter is typically around -8V, which ensures a good control over the conducting channel.
  • Forward Transfer Admittance (Yfs): With a high admittance value, the device ensures a good level of amplification, making it suitable for amplifying weak signals.
  • Low Noise Figure: The low intrinsic noise of the BF245A,112 makes it ideal for use in audio preamplifiers and other noise-sensitive circuits.

Applications

The BF245A,112 by NXP is particularly suited for a variety of applications including, but not limited to:

  • RF Amplifiers and Oscillators
  • Audio Frequency Amplifiers
  • Mixers and Modulators
  • Analog Switches
  • Constant Current Sources
  • Voltage-Controlled Resistors

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The BF245A,112 JFET is manufactured under strict quality control standards and is designed to meet the rigorous demands of the electronics industry. Its robust construction ensures a long operational life and consistent performance in a variety of environmental conditions.

Conclusion

The NXP BF245A,112 is a reliable and versatile JFET that offers excellent electrical characteristics for analog signal processing. Its low noise, high input impedance, and wide operating voltage range make it a popular choice among professionals and hobbyists alike. Whether used in a simple audio amplifier or a complex RF circuit, the BF245A,112 delivers performance that engineers can trust.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess