EN
  • EN
  • DE

MPS6531

Part No MPS6531
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 40V 1A TO92-3  /  Bipolar (BJT) Transistor NPN 40 V 1 A 625 mW Through Hole TO-92-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 300mV @ 10mA, 100mA
Current - Collector Cutoff (Max) 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 90 @ 100mA, 1V
Power - Max 625 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number MPS653
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 2,000
Win Source Part Number 1080170-MPS6531
Ultra Librarian 3D Model Ultra Librarian MPS6531 CAD Model

Description

The MPS6531 is a high-performance NPN Bipolar Junction Transistor (BJT) from ON Semiconductor, a leading name in the semiconductor industry. This transistor is designed for general-purpose amplifier and switching applications, offering a perfect blend of efficiency and reliability for a wide range of electronic circuits.

Key Features

  • Voltage Ratings: The MPS6531 boasts a collector-emitter voltage (V<sub>CEO) of 40V, collector-base voltage (V<sub>CBO) of 60V, and emitter-base voltage (V<sub>EBO) of 6.0V, making it suitable for medium voltage applications.
  • Current Handling: With a continuous collector current (I<sub>C) of up to 500mA, this transistor can handle a substantial amount of current for its size.
  • Power Dissipation: It has a power dissipation (P<sub>D) of 625mW, allowing it to manage a moderate amount of power without overheating.
  • Gain Bandwidth Product: The MPS6531 offers a transition frequency (f<sub>T) of 100MHz, which is indicative of its ability to handle high-speed switching applications.
  • DC Current Gain: It features a DC current gain (h<sub>FE) range of 100 to 300 at I<sub>C = 10mA, providing a good amplification factor for various applications.

Applications

The versatile MPS6531 transistor is ideal for a multitude of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching and linear amplification
  • Driver stages in hi-fi amplifiers and television circuits
  • Various electronic projects that require a robust and reliable transistor

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the MPS6531 is no exception. It is manufactured to stringent quality standards, ensuring high reliability and performance consistency. Engineers and designers can rely on the MPS6531 for their critical projects, knowing it comes from a manufacturer with a reputation for producing high-quality components.

Conclusion

The MPS6531 from ON Semiconductor is an excellent choice for anyone in need of a general-purpose NPN transistor that offers a great balance of voltage and current handling capabilities, power dissipation, and frequency response. Whether for amplification, switching, or other electronic functions, the MPS6531 provides the performance and reliability that professionals and hobbyists alike have come to expect from ON Semiconductor products.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess