The NXP BF545B,215 is a high-performance silicon NPN bipolar junction transistor designed for a wide range of applications requiring high voltage capabilities. This device is particularly well-suited for use in high-frequency stages in audio equipment, as well as in signal processing circuits where low noise and high gain are necessary.
Key Features
- High Voltage Tolerance: The BF545B,215 is capable of handling high voltage applications, making it ideal for use in complex electronic circuits where voltage demands can be significant.
- Low Noise: Engineered to produce minimal noise, this transistor is perfect for audio applications and signal processing where clarity and signal integrity are paramount.
- High Gain: With its high gain characteristics, the BF545B,215 can amplify weak signals without significant loss of quality, ensuring a reliable performance in sensitive applications.
- Fast Switching Speed: The fast switching capability of this transistor makes it suitable for high-frequency operations, contributing to its versatility in various electronic designs.
- Robust Construction: Manufactured by NXP, a leader in semiconductor technology, the BF545B,215 is built to last and withstand the rigors of demanding electronic environments.
Applications
The BF545B,215 is a versatile component that can be used in a variety of electronic circuits. Some of its common applications include:
- Audio amplifiers and preamplifiers
- Signal processing circuits
- RF amplification
- Television tuners
- Mixers and oscillators
Technical Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage V<sub>(BR)CEO
300V
Emitter-Base Voltage V<sub>(BR)EBO
5V
Continuous Collector Current I<sub>C
30mA
Power Dissipation P<sub>D
330mW
DC Current Gain h<sub>FE
40 to 300
Operating Temperature Range
-65°C to +150°C
With its robust design and high-quality performance, the NXP BF545B,215 is a reliable choice for professionals and hobbyists alike looking to enhance their electronic projects with a durable and efficient transistor.