The NXP BF556A,215 is a cutting-edge, high-performance bipolar junction transistor (BJT) that is designed to meet a wide range of applications. This versatile NPN transistor is part of NXP's acclaimed semiconductor product line, which is renowned for its reliability and efficiency.
Key Features
- High Current Capacity: The BF556A,215 is capable of handling significant current, making it suitable for amplifying or switching applications where higher current levels are required.
- Low Voltage Operation: Engineered for low voltage operations, it is ideal for use in circuits with power constraints, ensuring efficient performance without compromising on power delivery.
- Fast Switching Speed: This transistor is designed for swift switching, which is crucial for high-frequency or digital applications where rapid state changes are necessary.
- Robust Thermal Performance: With an excellent thermal dissipation capability, the BF556A,215 maintains stability and performance even under high-temperature conditions.
Applications
The NXP BF556A,215 is highly versatile and can be used in a variety of electronic circuits and applications, such as:
- Audio amplifiers and pre-amplifiers
- Signal processing
- Switching circuits
- Power regulation modules
- Driver stages in hi-fi systems
- Various other electronic projects requiring a robust NPN transistor
Product Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage VCEO Max
15 V
Collector-Base Voltage VCBO
30 V
Emitter-Base Voltage VEBO
10 V
Continuous Collector Current Ic Max
100 mA
Power Dissipation Pd
250 mW
Operating Temperature Range
-65°C to +150°C
With its robust design and reliable performance, the NXP BF556A,215 transistor is an excellent choice for professionals and hobbyists alike who require a dependable component for their electronic designs.