The NXP BF994S represents a high-performance N-Channel Dual-Gate MOSFET, designed to deliver top-notch RF amplification and mixing. This compact semiconductor device is a critical component for various applications in the field of high-frequency communications and signal processing.
Key Features
- High Gain: The BF994S offers excellent forward transconductance, providing significant amplification of RF signals.
- Low Noise Figure: Engineered to minimize noise, it ensures a clear signal, which is essential for high-quality audio and data transmission.
- Dual-Gate Design: Its dual-gate structure allows for better control and stability of the amplification process, making it ideal for demanding RF applications.
- High Input Impedance: The device features a high input impedance, which reduces the loading effect on preceding circuit stages.
- Versatility: Suitable for a wide range of applications, including VHF and UHF amplifiers, mixers, and oscillators.
Applications
The versatility of the NXP BF994S extends to various high-frequency applications. It is commonly used in:
- TV tuners and professional RF equipment
- Satellite receivers
- FM, AM, and DAB radio systems
- RFID and wireless communication devices
- Signal processing circuits
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
20 V
Gate-Source Voltage (V<sub>GS)
±8 V
Drain Current (I<sub>D)
30 mA
Power Dissipation (P<sub>D)
300 mW
Channel Type
N-Channel
Quality and Reliability
NXP is committed to delivering products of the highest quality. The BF994S is designed to meet stringent industry standards, ensuring reliability and performance in even the most challenging environments. Whether for consumer electronics or professional RF systems, the NXP BF994S is the go-to choice for designers seeking a robust and efficient dual-gate MOSFET solution.