EN
  • EN
  • DE

BFG134

Part No BFG134
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description L Band Si NPN Rf Small Signal Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049147-BFG134
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BFG134 CAD Model

Description

The BFG134, manufactured by NXP Semiconductors, is a high-performance silicon NPN bipolar transistor tailored for a wide range of RF applications. This small-signal transistor is designed to deliver exceptional performance in high-frequency circuits, making it an ideal choice for telecommunications, satellite communications, and professional RF amplification systems.

Key Features

  • High Gain Bandwidth Product: The BFG134 offers a high transition frequency, allowing it to operate efficiently at microwave frequencies.
  • Low Noise Figure: Engineered for low noise amplification, it ensures clear signal quality, which is critical for high-fidelity and sensitive RF applications.
  • High Power Gain: Its design allows for a high power gain, which is essential for amplifying weak signals without significant loss of quality.
  • Robust Construction: Encased in a durable package, the BFG134 is built to withstand the rigors of demanding applications and environments.

Applications

The versatility of the BFG134 makes it suitable for a variety of applications, including:

  • Low-noise RF amplifiers
  • Oscillator circuits
  • Driver stages in high-power amplifiers
  • IF amplifiers in TV and radio receivers
  • Professional RF equipment

Technical Specifications

Parameter Value
Transistor Polarity NPN
Collector-Emitter Voltage (Vceo) 15 V
Collector-Base Voltage (Vcbo) 25 V
Emitter-Base Voltage (Vebo) 3 V
Collector Current (Ic) 30 mA
Power Dissipation (Pd) 1.2 W
Operating Temperature Range -65°C to +150°C

With its combination of high-frequency performance, low noise, and power gain, the BFG134 from NXP Semiconductors stands out as a reliable and efficient component for cutting-edge RF designs.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess