EN
  • EN
  • DE

BFG325W/XR,115

Part No BFG325W/XR,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 6V 35MA 14GHZ SOT343R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 6V
Frequency - Transition 14GHz
Noise Figure (dB Typ @ f) 1.1dB @ 2GHz
Gain 18.3dB
Maximum Power Dissipation 210mW
Typical Gain (hFE) (Min) 60 @ 15mA, 3V
Maximum Current Collector 35mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package CMPAK-4
Win Source Part Number 116558-BFG325W/XR,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFG325W/XR,115 CAD Model

Description

The BFG325W/XR,115 is a high-performance NPN Silicon Germanium Carbon (SiGe:C) bipolar transistor from NXP Semiconductors. This versatile component is designed to deliver outstanding performance for a wide range of applications, particularly in the high-frequency spectrum.

Key Features

  • High Gain Bandwidth: The BFG325W/XR,115 boasts a high transition frequency (fT) of 47 GHz, making it suitable for applications requiring high-speed signal processing.
  • Low Noise Figure: With a low noise figure of typically 1.3 dB at 1.8 GHz, this transistor is ideal for sensitive RF amplification in receivers.
  • High Maximum Ratings: It can handle a maximum collector current of 25 mA and a maximum collector-emitter voltage of 2.5 V, ensuring reliable operation under various conditions.
  • Miniature Package: Enclosed in a small SOT-343R plastic package, the BFG325W/XR,115 is designed for space-constrained applications.

Applications

The BFG325W/XR,115 is well-suited for a variety of applications, including:

  • Low-noise RF amplifiers
  • Oscillators
  • Mixers
  • Mobile communications
  • Wireless LANs
  • Satellite TV tuners
  • Professional RF applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BFG325W/XR,115 is no exception. It is manufactured using NXP's advanced SiGe:C process, which provides excellent RF performance combined with a high level of integration. This product is also RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

Support and Resources

For engineers and designers, NXP provides comprehensive technical documentation, including datasheets, application notes, and design resources to facilitate the integration of the BFG325W/XR,115 into their projects. Customers can access these resources on the NXP website or by contacting their support team for further assistance.

You May Also Be Interested in

Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6983 $68.4915
11+ $11.2405 $123.6455
16+ $10.8893 $174.2288
22+ $10.5371 $231.8162
29+ $10.1859 $295.3911
38+ $9.1326 $347.0388
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess