EN
  • EN
  • DE

BFG403W

Part No BFG403W
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 4.5V 17GHZ SOT343R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 4.5V
Frequency - Transition 17GHz
Noise Figure (dB Typ @ f) 1dB to 1.6dB @ 900MHz to 2GHz
Gain 20dB to 22dB
Maximum Power Dissipation 16mW
Typical Gain (hFE) (Min) 50 @ 3mA, 2V
Maximum Current Collector 3.6mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package CMPAK-4
Win Source Part Number 095504-BFG403W
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFG403W CAD Model

Description

The NXP BFG403W is a cutting-edge, high-performance wideband transistor designed to meet the demanding requirements of modern RF energy applications. This versatile transistor is a perfect fit for a range of uses, from professional RF amplification to high-frequency communications systems.

Key Features

  • Frequency Range: The BFG403W operates at a wide frequency range, making it suitable for various applications in the RF domain.
  • High Gain: It boasts a high power gain, ensuring efficient signal amplification and optimal performance in RF circuits.
  • Low Noise Figure: With its low noise figure, the BFG403W provides clear signal amplification, minimizing the distortion and improving the quality of the transmitted signal.
  • High Efficiency: The transistor is designed to offer high efficiency, which is critical for reducing power consumption and heat generation in high-performance systems.
  • Durability: Built with NXP's robust technology, the BFG403W is engineered to withstand the rigors of continuous operation in challenging environments.

Applications

The NXP BFG403W is highly adaptable and can be used in a variety of applications, including:

  • RF Power Amplifiers
  • Wireless Communication Systems
  • Broadcast Transmitters
  • RFID Readers
  • Industrial Heating
  • Medical Applications

Technical Specifications

Parameter Value Frequency Range Specified by the manufacturer Power Gain Specified by the manufacturer Noise Figure Specified by the manufacturer Efficiency Specified by the manufacturer

For detailed technical specifications, refer to the NXP BFG403W datasheet provided by NXP Semiconductors. The datasheet offers comprehensive information on the electrical characteristics, pin configurations, and application guidelines required for the effective use of this transistor.

You May Also Be Interested in

CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,510+ $0.0658 $230.9580
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess