EN
  • EN
  • DE
  • IT

BFG92A/X,215

Part No BFG92A/X,215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 15V 25MA 5GHZ SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 5GHz
Noise Figure (dB Typ @ f) 2dB to 3dB @ 1GHz to 2GHz
Maximum Power Dissipation 400mW
Typical Gain (hFE) (Min) 65 @ 15mA, 10V
Maximum Current Collector 25mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143B
Win Source Part Number 098656-BFG92A/X,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFG92A/X,215 CAD Model

Description

The BFG92A/X,215 is a high-performance, silicon NPN bipolar junction transistor designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This transistor is part of NXP's extensive RF (Radio Frequency) Bipolar Transistors product line and is specifically engineered for applications requiring high gain and low noise performance at high frequencies.

Key Features

  • High Transition Frequency (fT): With a transition frequency of approximately 12 GHz, the BFG92A/X,215 is optimized for high-frequency operations, making it an ideal choice for RF amplification and oscillation purposes.
  • Low Noise Figure: The low noise figure of this transistor makes it suitable for sensitive RF applications, such as receivers and signal processing circuits, where minimizing interference is crucial.
  • High Power Gain: Its high power gain ensures efficient signal amplification, providing robust performance in a range of electronic circuits.
  • Wide Voltage Range: The BFG92A/X,215 can operate within a wide range of voltages, offering flexibility in various circuit designs.
  • Surface-Mount Package: The SOT89 package is a compact, surface-mount package that facilitates efficient use of PCB space, making it suitable for space-constrained applications.

Applications

The BFG92A/X,215 is versatile and can be used in a variety of applications, including but not limited to:

  • RF amplifiers and oscillators
  • Microwave and satellite communications
  • High-frequency signal processing
  • Wireless infrastructure
  • Broadband communication systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The BFG92A/X,215 is built to meet stringent industry standards, ensuring performance and durability for both commercial and industrial applications. With its robust design and superior specifications, the BFG92A/X,215 from NXP stands out as a top choice for designers and engineers seeking to enhance their RF circuitry.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess