EN
  • EN
  • DE

BFG93A/X,215

Part No BFG93A/X,215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 12V 35MA 6GHZ SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Frequency - Transition 6GHz
Noise Figure (dB Typ @ f) 1.7dB to 2.3dB @ 1GHz to 2GHz
Maximum Power Dissipation 300mW
Typical Gain (hFE) (Min) 40 @ 30mA, 5V
Maximum Current Collector 35mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143B
Win Source Part Number 1023228-BFG93A/X,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFG93A/X,215 CAD Model

Description

The BFG93A/X,215 is a high-performance, silicon NPN bipolar junction transistor designed and manufactured by NXP Semiconductors. This small-signal transistor is specifically engineered for applications requiring high speed and low noise performance, making it an ideal choice for a wide range of RF front-end applications.

Key Features

  • High Transition Frequency (fT): With an impressive transition frequency of 8 GHz, the BFG93A/X,215 is well-suited for high-speed switching and signal amplification in RF circuits.
  • Low Noise Figure: The device offers an exceptionally low noise figure, which is crucial for maintaining signal integrity in sensitive communication systems.
  • High Power Gain: It provides a high power gain, which allows for efficient signal amplification in various electronic circuits.
  • Robust Construction: Encapsulated in a 4-pin SOT-223 package, the BFG93A/X,215 is designed for optimal thermal and electrical performance, ensuring reliability and durability in demanding environments.

Applications

The BFG93A/X,215 transistor is widely used in applications that require high-frequency operation and low noise, such as:

  • RF amplifiers
  • Oscillators
  • Mixers
  • Telecommunications equipment
  • Satellite receivers
  • Professional radio equipment

Technical Specifications

Parameter Value Package Type SOT-223 Configuration Single Collector-Emitter Voltage (Vceo) 12 V Collector Current (Ic) 60 mA Transition Frequency (fT) 8 GHz Power Dissipation (Pd) 1.3 W Operating Temperature Range -65°C to +150°C

The BFG93A/X,215 from NXP is a testament to the company's commitment to providing advanced semiconductor solutions. By integrating this transistor into your design, you can expect reliable performance and exceptional quality, which is synonymous with NXP's product offerings.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess