EN
  • EN
  • DE

BFG94

Part No BFG94
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 10V 60MA SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Frequency - Transition 6GHz
Noise Figure (dB Typ @ f) 2.7dB to 3dB @ 500MHz to 1GHz
Maximum Power Dissipation 700mW
Typical Gain (hFE) (Min) 45 @ 30mA, 5V
Maximum Current Collector 60mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 201156-BFG94
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFG94 CAD Model

Description

The NXP BFG94 is a state-of-the-art high-frequency transistor designed to meet the demanding requirements of modern RF amplification. This advanced semiconductor device is a testament to NXP's commitment to providing high-performance components for the electronics industry.

Key Features of the NXP BFG94

  • High Gain Performance: The BFG94 offers exceptional gain characteristics, making it suitable for a wide range of applications in RF amplification.
  • Wide Frequency Range: This transistor operates effectively across a broad frequency spectrum, ensuring versatility in its use across different RF applications.
  • Low Noise Figure: With a low noise figure, the BFG94 ensures clear signal amplification, which is critical for high-fidelity applications.
  • Robust Construction: The device is built to withstand the rigors of demanding operational environments, providing reliable performance over its lifespan.
  • Efficient Power Handling: The BFG94 is capable of handling significant power levels, making it ideal for high-power RF applications.

Applications

The versatility of the NXP BFG94 allows it to be used in a variety of applications, including but not limited to:

  • RF Power Amplifiers
  • Telecommunications Infrastructure
  • Wireless Communication Systems
  • Satellite Communication Equipment
  • Professional and Consumer Radio Equipment

Technical Specifications

The NXP BFG94 boasts impressive technical specifications that cater to the needs of high-frequency applications:

Parameter Value Frequency Range Up to several GHz Power Output Varies based on application Gain High Noise Figure Low Package Durable and industry-standard compliant

For engineers and designers looking for a reliable and efficient high-frequency transistor, the NXP BFG94 is an excellent choice that combines performance, durability, and NXP's renowned quality.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess