The NXP 2PC1461F is a high-quality NPN bipolar junction transistor (BJT) that offers excellent performance for a wide range of electronic applications. This versatile component is designed to provide efficient amplification and switching functionalities, making it a staple in both digital and analog circuits.
Key Features:
- High Current Gain: The 2PC1461F transistor provides a high current gain (hFE), which ensures a robust amplification of the input signal without significant loss of power.
- Low Voltage Operation: It is optimized for low voltage operations, making it suitable for battery-powered devices and portable electronics.
- Fast Switching Speed: This transistor is characterized by its fast switching capabilities, enabling quick transitions between on and off states in a circuit.
- Compact Design: The 2PC1461F comes in a small package, allowing for efficient use of space on printed circuit boards (PCBs).
- High Reliability: Manufactured by NXP, a leader in the semiconductor industry, the 2PC1461F is built to last and perform consistently even under challenging conditions.
Applications:
The NXP 2PC1461F transistor is versatile enough to be used in various applications, including but not limited to:
- Audio amplifiers and pre-amplifiers
- Signal processing circuits
- Switching power supplies
- Drivers for LEDs and other display technologies
- Logic circuits
Technical Specifications:
Parameter
Value
Collector-Emitter Voltage (VCEO)
50V
Collector-Base Voltage (VCBO)
50V
Emitter-Base Voltage (VEBO)
5V
Collector Current (IC)
150mA
Power Dissipation (Ptot)
400mW
DC Current Gain (hFE)
100 to 600
In conclusion, the NXP 2PC1461F is an essential component for designers and engineers looking for a reliable and efficient transistor that can be used in a multitude of electronic circuits. Its robust design and flexible application range make it an excellent choice for both prototyping and mass production.