EN
  • EN
  • DE

MSB92WT1G

Part No MSB92WT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 300V 0.5A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 500mV @ 2mA, 20mA
Collector Cut-off Current(Max) 250nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 1mA, 10V
Maximum Power Dissipation 150mW
Frequency - Transition 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Win Source Part Number 114918-MSB92WT1G
Ultra Librarian 3D Model Ultra Librarian MSB92WT1G CAD Model

Description

ON Semiconductor MSB92WT1G Bipolar Transistor

The ON Semiconductor MSB92WT1G is a cutting-edge bipolar junction transistor (BJT) designed for high-performance applications that require both high current and voltage handling capabilities. This PNP transistor is a reliable component that is widely used in a variety of electronic circuits, including amplification, switching, and signal modulation.

Constructed with state-of-the-art semiconductor technology, the MSB92WT1G offers a collector-emitter voltage (VCEO) of -80V, which makes it suitable for medium power applications. It can handle a collector current (IC) of up to -500mA, ensuring substantial current flow for a range of purposes. The device also features a collector-base voltage (VCBO) of -80V and an emitter-base voltage (VEBO) of -5V, providing a robust platform for various electronic designs.

The MSB92WT1G comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small form factor allows for efficient use of PCB real estate, making it an excellent choice for portable and miniaturized electronic devices. Despite its small size, it does not compromise on power dissipation, with a total device power dissipation (PD) of 225mW at 25°C, which helps in maintaining operational stability under different working conditions.

With a transition frequency (fT) of 50MHz, the MSB92WT1G provides excellent frequency response, which is crucial for applications in RF and high-speed signal processing. This feature ensures that the transistor can be used effectively in circuits that require fast switching and accurate amplification of high-frequency signals.

ON Semiconductor has designed the MSB92WT1G with a focus on reliability and performance. It features a low collector-emitter saturation voltage, which reduces power losses and improves efficiency in switching applications. The device also boasts high gain-bandwidth product, which is beneficial for amplifiers requiring high linearity and bandwidth.

Overall, the ON Semiconductor MSB92WT1G is a versatile and efficient transistor that is well-suited for a wide range of applications, from consumer electronics to industrial control systems. Its robust electrical characteristics and compact packaging make it an excellent choice for designers looking to create high-performance, reliable, and space-efficient electronic solutions.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.0912 $50.1600
1,340+ $0.0749 $100.3660
2,070+ $0.0725 $150.0750
2,850+ $0.0702 $200.0700
3,685+ $0.0679 $250.2115
4,935+ $0.0608 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,905 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess