EN
  • EN
  • DE

BFM505,115

Part No BFM505,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN DUAL 8V 9GHZ 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 2 NPN (Dual)
VCEO Maximum Collector-Emitter Breakdown Voltage 8V
Frequency - Transition 9GHz
Noise Figure (dB Typ @ f) 1.1dB to 1.9dB @ 900MHz to 2GHz
Maximum Power Dissipation 500mW
Typical Gain (hFE) (Min) 60 @ 5mA, 6V
Maximum Current Collector 18mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 101301-BFM505,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFM505,115 CAD Model

Description

Product Overview: NXP BFM505,115

The NXP BFM505,115 is a cutting-edge RF transistor designed to deliver exceptional performance for a wide range of applications. This product is part of NXP's extensive portfolio of radio frequency (RF) solutions, which are renowned for their reliability, efficiency, and advanced technology.

Key Features

  • High Frequency Operation: The BFM505,115 operates at high frequencies, making it suitable for applications in the VHF and UHF bands. This frequency agility ensures that it can be used in a variety of communication systems.
  • Power Gain: With its high power gain, the BFM505,115 transistor can amplify weak signals to higher levels, ensuring clear and reliable communication.
  • Efficiency: Designed with power efficiency in mind, this transistor conserves energy, which is crucial for battery-powered devices and systems where power consumption is a concern.
  • Robustness: NXP's commitment to quality means that the BFM505,115 is built to withstand harsh conditions and provide stable performance over its lifespan.
  • Thermal Performance: The device is engineered for excellent thermal performance, which helps in maintaining stability and prolonging the operational life of the product.

Applications

The versatility of the NXP BFM505,115 allows it to be used in a multitude of applications, including but not limited to:

  • Professional mobile radio systems
  • Base station transceivers for two-way radio communication
  • RF power amplifiers for telecommunications
  • Industrial, scientific, and medical (ISM) applications

Technical Specifications

The BFM505,115 boasts impressive technical specifications that underscore its performance capabilities:

  • Frequency Range: VHF/UHF
  • Power Gain: High gain for effective signal amplification
  • Output Power: Capable of delivering substantial RF output power
  • Package: Designed in a robust and compact package suitable for various installation requirements

In conclusion, the NXP BFM505,115 RF transistor is an exemplar of high performance and reliability, making it an ideal choice for manufacturers and designers who require a dependable RF component that can deliver consistent results in demanding environments.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4320 $62.5920
14+ $8.5597 $119.8358
21+ $8.2917 $174.1257
29+ $8.0249 $232.7221
38+ $7.7570 $294.7660
50+ $6.9543 $347.7150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess