EN
  • EN
  • DE

BFQ252A

Part No BFQ252A
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PNP video transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153276-BFQ252A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFQ252A CAD Model

Description

The NXP BFQ252A represents a cutting-edge solution in the realm of high-frequency transistors. This product is meticulously engineered to cater to the demanding requirements of RF (Radio Frequency) amplification. The BFQ252A is a part of NXP's renowned portfolio of RF products, known for their reliability and performance in various applications.

Key Features

  • High Transition Frequency: With a transition frequency (fT) typically rated at 22 GHz, the BFQ252A is designed for high-speed operation, making it ideal for microwave and RF applications.
  • Low Noise Figure: The device boasts a low noise figure, which is crucial for applications where signal clarity and integrity are paramount.
  • High Power Gain: The transistor provides a high power gain, which ensures efficient signal amplification with minimal loss, thereby making it suitable for high-performance circuits.
  • SiGe Technology: Leveraging Silicon-Germanium (SiGe) technology, the BFQ252A offers a superior performance with enhanced speed and reliability over traditional silicon transistors.
  • Robust Design: The product is encapsulated in a durable package, which guarantees protection against environmental factors and mechanical stress, thereby extending its operational lifespan.

Applications

The NXP BFQ252A is versatile and can be employed in a wide array of applications. Its high-frequency characteristics make it an excellent choice for:

  • Satellite communication systems
  • High-speed data links
  • RFID readers
  • Broadband wireless infrastructure
  • Test and measurement equipment
  • Professional mobile radio

Quality and Support

NXP is committed to delivering high-quality products, and the BFQ252A is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance. Additionally, NXP provides comprehensive technical support and documentation, making integration and application of the BFQ252A as seamless as possible for designers and engineers.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess