Product Overview: NXP BFQ262A
The NXP BFQ262A represents a pinnacle of innovation in the field of high-frequency transistors. Designed for a broad range of applications, this advanced NPN silicon transistor is a testament to NXP's commitment to providing high-quality and reliable components for the electronics industry.
Key Features:
- High Transition Frequency: The BFQ262A boasts a high transition frequency (fT), making it an ideal choice for applications requiring rapid switching and operation at high frequencies.
- Low Noise Figure: With its low noise figure, this transistor is perfect for sensitive RF amplification stages, ensuring clear signal transmission and reception.
- High Power Gain: The device offers a high power gain, which is essential for amplifying weak signals without significant loss of power.
- Robustness: Engineered for durability, the BFQ262A can withstand the rigors of demanding environments, maintaining stable performance over time.
Applications:
The BFQ262A is versatile and can be used in a variety of applications, including:
- VHF and UHF television tuners
- Professional RF amplification
- High-frequency oscillators
- Mixers and modulators in analog and digital communication systems
Technical Specifications:
| Parameter |
Value |
| Configuration |
Single |
| Collector-Emitter Voltage (Vceo) |
12 V |
| Collector Current (Ic) |
25 mA |
| Transition Frequency (fT) |
7 GHz |
| Noise Figure (NF) |
1.2 dB |
| Power Gain (Gp) |
12 dB |
For those seeking a high-performance transistor capable of delivering exceptional frequency characteristics and low noise, the NXP BFQ262A is an excellent choice. Its superior design and technical capabilities make it a go-to component for professionals in the field of electronics.