EN
  • EN
  • DE

BFQ540

Part No BFQ540
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description Trans RF BJT NPN 15V 0.12A 4-Pin(3+Tab) SOT-89 / NPN wideband dual transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153284-BFQ540
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BFQ540
Introduction Date September 04, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BFQ540 CAD Model

Description

Introducing the NXP BFQ540 High-Performance NPN Silicon RF Transistor

The NXP BFQ540 is a state-of-the-art NPN bipolar junction transistor designed specifically for high-frequency RF applications. This versatile component is a perfect fit for a wide range of uses, from low-noise amplifiers to oscillators, and is a preferred choice in the industry for applications requiring high gain and low noise figures.

Key Features

  • Frequency Performance: The BFQ540 operates at a high transition frequency of 25 GHz, making it suitable for microwave applications and ensuring excellent performance in high-speed signal processing.
  • Low Noise Figure: With a low noise figure of typically 1.1 dB at 1 GHz, this transistor is ideal for sensitive RF amplification tasks, where signal clarity is paramount.
  • High Maximum Gain: It boasts a high maximum stable gain (MSG) of 23 dB at 2 GHz, which allows for strong signal amplification without significant distortion.
  • Robust Power Handling: The BFQ540 can handle a collector current of up to 40 mA and has a total power dissipation of 1.3 W, ensuring reliable operation even under demanding conditions.
  • Surface-Mount Package: The device comes in a compact 4-pin dual-emitter SOT343 package, which saves space on PCBs and is suitable for high-density electronic designs.

Applications

  • Low-noise RF amplifiers
  • VHF and UHF oscillators
  • IF amplifiers in TV and radio broadcast receivers
  • Satellite communication systems
  • Professional mobile radio

The NXP BFQ540 is not just a component; it's a robust solution for designers seeking to enhance their RF signal chains. Its combination of high-speed operation, low noise, and high gain makes it an invaluable asset in any RF engineer's toolkit. Whether you're developing cutting-edge communication equipment or fine-tuning a sensitive receiver circuit, the BFQ540 delivers the performance and reliability that NXP is known for.

Choose the NXP BFQ540 for your next RF design project and experience the difference that a high-quality, high-performance transistor can make in achieving superior signal fidelity and system efficiency.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9090 $57.2700
65+ $1.5664 $101.8160
100+ $1.5175 $151.7500
140+ $1.4685 $205.5900
180+ $1.4196 $255.5280
240+ $1.2727 $305.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,766 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess