EN
  • EN
  • DE

BFQ67,215

Part No BFQ67,215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF TRANS NPN 10V 8GHZ TO236AB  /  RF Transistor NPN 10V 50mA 8GHz 300mW Surface Mount SOT-23 (TO-236AB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 10V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 1.3dB ~ 3dB @ 1GHz ~ 2GHz
Power - Max 300mW
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 15mA, 5V
Current - Collector (Ic) (Max) 50mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23 (TO-236AB)
Base Product Number BFQ67
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 933677740215,BFQ67 T/R,954-BFQ67215,568-1647-6,568-1647-1,568-1647-2
Standard Package 3,000
Win Source Part Number 1049170-BFQ67,215
Ultra Librarian 3D Model Ultra Librarian BFQ67,215 CAD Model

Description

The BFQ67,215 is a state-of-the-art high-frequency bipolar NPN transistor developed by NXP Semiconductors, a leader in the electronics industry. Designed to operate effectively in high-performance applications, this transistor is a go-to component for engineers looking to build cutting-edge RF circuitry.

Key Features

  • High Transition Frequency (fT): The BFQ67,215 boasts an impressive transition frequency, making it suitable for applications that require fast switching and operation at high frequencies.
  • Low Noise Figure: With its low noise production, this transistor ensures signal clarity, which is crucial for applications such as high-fidelity audio amplifiers and sensitive RF receivers.
  • High Power Gain: The device provides a high power gain, which enhances signal amplification without significant loss of power, ensuring efficient operation.
  • Wide Voltage Range: The BFQ67,215 operates over a broad range of voltages, offering flexibility and compatibility with various circuit designs.
  • Robustness: NXP's commitment to quality means that this transistor is built to withstand tough conditions and deliver reliable performance over its lifespan.

Applications

The BFQ67,215 is ideal for a variety of high-frequency applications, including:

  • RF amplification in cellular and cordless phones
  • High-speed switching in data processing equipment
  • RFID systems
  • Oscillator circuits
  • Signal processing in satellite communication systems

Technical Specifications

Parameter Value Product Category RF Transistors Configuration Single Transistor Polarity NPN Collector- Emitter Voltage VCEO Max 15 V Emitter- Base Voltage VEBO 3 V Collector- Base Voltage VCBO 20 V Collector Current Continuous Ic 25 mA Transition Frequency fT 7 GHz

Whether you are developing advanced communication systems or high-speed digital circuits, the BFQ67,215 from NXP is an excellent choice for your RF component needs. With its superior performance and NXP's reputation for quality, this transistor will help ensure your projects are successful and efficient.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess