EN
  • EN
  • DE
  • IT

BFR505T,115

Part No BFR505T,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 15V 9GHZ SOT-416
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 9GHz
Noise Figure (dB Typ @ f) 1.2dB to 2.1dB @ 900MHz
Maximum Power Dissipation 150mW
Typical Gain (hFE) (Min) 60 @ 5mA, 6V
Maximum Current Collector 18mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75
Win Source Part Number 115954-BFR505T,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFR505T,115 CAD Model

Description

The BFR505T,115 is a high-performance NPN bipolar transistor from NXP Semiconductors, renowned for its exceptional speed and efficiency. Designed for applications requiring high-frequency operation, this device is a perfect fit for a variety of RF (Radio Frequency) amplification and switching tasks.

Key Features

  • High Transition Frequency (fT): With an impressive transition frequency of 9 GHz, the BFR505T,115 is optimized for high-speed signal processing, making it ideal for RF applications such as wireless communication, satellite systems, and broadband networking.
  • Low Noise Figure: The device boasts a low noise figure, ensuring minimal signal distortion and clearer amplification, which is critical for high-fidelity and sensitive RF circuits.
  • High Power Gain: It offers a high power gain, which allows for efficient signal amplification, contributing to improved overall performance of the electronic system.
  • Surface-Mount Package: The transistor comes in a SOT-23 package, which is suitable for surface-mount technology (SMT), providing a compact footprint and ease of integration into a wide range of electronic assemblies.

Applications

The BFR505T,115 is versatile and can be implemented in various high-frequency applications, including:

  • RF amplifiers and oscillators
  • Mixers and modulators
  • Signal processing circuits
  • IF (Intermediate Frequency) applications
  • High-speed switches

Electrical Characteristics

Some of the electrical characteristics that define the BFR505T,115 include:

  • Voltage: Collector-Emitter Voltage (Vceo) of 15V
  • Current: Continuous Collector Current (Ic) of 25mA
  • Power: Total Device Dissipation (Ptot) of 250mW at Ta=25°C

Quality and Reliability

As with all NXP products, the BFR505T,115 is manufactured to the highest quality standards, ensuring reliability and performance in demanding conditions. This transistor is a testament to NXP's commitment to providing innovative semiconductor solutions that empower the electronics industry.

Ordering Information

The BFR505T,115 can be ordered using its full part number and is supplied in tape and reel packaging for automated assembly processes. For detailed ordering and shipping information, consult the NXP Semiconductors datasheet or contact their sales support.

You May Also Be Interested in

M/A-Com Technology Solutions
RF TRANS NPN 70V / RF Transistor NPN 70V 6A 75W Chassis Mount
Need more? Email Us
Fairchild/ON Semiconductor
RF SMALL SIGNAL TRANSISTOR / RF Transistor NPN 15V 50mA 1.5GHz 350mW Through Hole TO-92-3
Lowest to $0.1360
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.2096 $64.9760
755+ $0.1720 $129.8600
1,165+ $0.1669 $194.4385
1,600+ $0.1617 $258.7200
2,070+ $0.1566 $324.1620
2,780+ $0.1397 $388.3660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess