The NXP BFS17R is a high-performance, NPN bipolar junction transistor (BJT) designed for use in a wide range of applications. This versatile component is particularly well-suited for high-frequency operations and RF applications due to its excellent gain bandwidth product and low noise figure.
With its robust design, the BFS17R offers a collector-emitter voltage (V<sub>CEO) of 15 volts, collector current (I<sub>C) up to 50 mA, and a maximum power dissipation (P<sub>D) of 300 mW, making it capable of handling moderate power applications efficiently. The transistor operates within a wide frequency range, making it an ideal choice for VHF and UHF applications.
The BFS17R is housed in an SOT-23 package, which is not only compact but also offers a small footprint on PCBs. This makes it an excellent choice for space-constrained applications. The compact size does not compromise its performance, as it provides a transition frequency (f<sub>T) of 1.2 GHz, ensuring high-speed switching and amplification capabilities.
The high gain (h<sub>FE) of this transistor allows for a strong amplification factor, which is critical in applications that require signal amplification such as low-noise amplifiers, oscillators, and mixers. The BFS17R is also characterized by its low noise figure, which is essential for maintaining signal integrity in sensitive RF circuits.
The NXP BFS17R is also known for its reliability and robustness, with features that include a high resistance to thermal runaway and a built-in protection against excessive voltage and current. These characteristics make the BFS17R a reliable choice for industrial, commercial, and consumer applications where consistent performance is necessary.
In summary, the NXP BFS17R is a high-quality NPN bipolar transistor that offers a combination of high-frequency performance, low noise, and reliability. Its compact SOT-23 package makes it suitable for a variety of applications, including but not limited to, RF amplification, switching applications, and any circuit requiring a high-performance NPN transistor.