EN
  • EN
  • DE

BFS25A,115

Part No BFS25A,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 5V
Frequency - Transition 5GHz
Noise Figure (dB Typ @ f) 1.8dB ~ 2dB @ 1GHz
Power - Max 32mW
DC Current Gain (hFE) (Min) @ Ic, Vce 50 @ 500µA, 1V
Current - Collector (Ic) (Max) 6.5mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70
Base Product Number BFS25
Other Names BFS25A115,2156-BFS25A115,NXPNXPBFS25A,115,BFS25A T/R,BFS25A T/R,954-BFS25A115,934021360115
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1278695-BFS25A,115
Ultra Librarian 3D Model Ultra Librarian BFS25A,115 CAD Model

Description

The BFS25A,115 is a high-quality NPN medium-frequency transistor manufactured by NXP Semiconductors, a leader in the semiconductor industry. This small-signal transistor is designed for a wide range of applications in the RF domain, particularly excelling in medium frequency range operations. It is a versatile component that is commonly used in commercial and industrial communication systems.

Key Features

  • Device Type: NPN RF Transistor
  • Package: The BFS25A,115 comes in a compact SOT23 package, which is ideal for space-constrained applications.
  • Transition Frequency: It boasts a transition frequency (fT) of 600 MHz, making it suitable for medium frequency applications.
  • Collector-Emitter Voltage (Vceo): This transistor can handle a collector-emitter voltage up to 20V, providing a good range for various circuit designs.
  • Collector Current: It supports a continuous collector current (Ic) of 25mA, sufficient for a multitude of RF signal amplification tasks.
  • Power Dissipation: With a power dissipation (Pd) of 300mW, it can sustain moderate power levels in operation without overheating.

Applications

The BFS25A,115 is suitable for a broad spectrum of applications including, but not limited to:

  • RF amplifiers
  • Oscillators
  • Mixers
  • IF stages in TV and radio receivers
  • Signal processing circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BFS25A,115 is no exception. It is built to meet high industry standards, ensuring stable performance and longevity in your electronic designs.

Environmental and Regulatory Compliance

The BFS25A,115 complies with RoHS regulations, ensuring that it is free from hazardous substances. This makes it an environmentally friendly choice for manufacturers looking to create sustainable products.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess